TE Connectivity Relay Contactor, Spst, 24Vdc, 500A; Load Current Inductive Kilovac Te Connectivity LEV200A5ANF

Description
RELAY CONTACTOR, SPST, 24VDC, 500A; Load Current Inductive:500A; Relay Mounting:Panel Mount; Operating Voltage:900VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:500A RoHS Compliant: Yes
Datasheet
Description
RELAY CONTACTOR, SPST, 24VDC, 500A; Load Current Inductive:500A; Relay Mounting:Panel Mount; Operating Voltage:900VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:500A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Contactor, Spst, 24Vdc, 500A; Load Current Inductive Kilovac Te Connectivity - 55M6578 - Newark, An Avnet Company
Chicago, IL, United States
Relay Contactor, Spst, 24Vdc, 500A; Load Current Inductive Kilovac Te Connectivity
55M6578
Relay Contactor, Spst, 24Vdc, 500A; Load Current Inductive Kilovac Te Connectivity 55M6578
RELAY CONTACTOR, SPST, 24VDC, 500A; Load Current Inductive:500A; Relay Mounting:Panel Mount; Operating Voltage:900VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:500A RoHS Compliant: Yes

RELAY CONTACTOR, SPST, 24VDC, 500A; Load Current Inductive:500A; Relay Mounting:Panel Mount; Operating Voltage:900VDC; Contact Configuration:SPST-NO; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:500A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 55M6578
Product Name Relay Contactor, Spst, 24Vdc, 500A; Load Current Inductive Kilovac Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 2408969 - RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Poles 1
View Details
2 suppliers
Contactors - 3596-GTM501CAB-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Type 22.34 - Modular contactors 25A - 223400481320 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details
Contactors - 1221084 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 4
Mounting Screw
View Details