TE Connectivity Contactors LEV200A5ANA

Description
TE Connectivity LEV200A5ANA Contactor
Request a Quote Datasheet
Description
TE Connectivity LEV200A5ANA Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 7194969 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
7194969
Contactors 7194969
TE Connectivity LEV200A5ANA Contactor

TE Connectivity LEV200A5ANA Contactor

Supplier's Site
Contactor Spst-No-Dm, 24Vdc, 200A, Panel; Load Current Inductive Kilovac Te Connectivity - 45M6268 - Newark, An Avnet Company
Chicago, IL, United States
Contactor Spst-No-Dm, 24Vdc, 200A, Panel; Load Current Inductive Kilovac Te Connectivity
45M6268
Contactor Spst-No-Dm, 24Vdc, 200A, Panel; Load Current Inductive Kilovac Te Connectivity 45M6268
CONTACTOR SPST-NO-DM, 24VDC, 200A, PANEL; Load Current Inductive:500A; Relay Mounting:Flange; Operating Voltage:900VDC; Contact Configuration:SPST-N O-DM; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:500A RoHS Compliant: Yes

CONTACTOR SPST-NO-DM, 24VDC, 200A, PANEL; Load Current Inductive:500A; Relay Mounting:Flange; Operating Voltage:900VDC; Contact Configuration:SPST-NO-DM; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:500A RoHS Compliant: Yes

Supplier's Site Datasheet
Contactor, Spst-No, 24Vdc, Panel; Load Current Inductive Te Connectivity - 12AC6517 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Spst-No, 24Vdc, Panel; Load Current Inductive Te Connectivity
12AC6517
Contactor, Spst-No, 24Vdc, Panel; Load Current Inductive Te Connectivity 12AC6517
CONTACTOR, SPST-NO, 24VDC, PANEL; Load Current Inductive:-; Relay Mounting:Panel; Operating Voltage:900VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:500A; Coil Voltage VAC RoHS Compliant: Yes

CONTACTOR, SPST-NO, 24VDC, PANEL; Load Current Inductive:-; Relay Mounting:Panel; Operating Voltage:900VDC; Contact Configuration:SPST-NO; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:500A; Coil Voltage VAC RoHS Compliant: Yes

Supplier's Site
Kilovac Contactor; 500+Amps; Hermetically Sealed; 24VDC; SPST-NO,Wire Coil Term - 70062420 - Allied Electronics, Inc.
Fort Worth, TX, USA
Kilovac Contactor; 500+Amps; Hermetically Sealed; 24VDC; SPST-NO,Wire Coil Term
70062420
Kilovac Contactor; 500+Amps; Hermetically Sealed; 24VDC; SPST-NO,Wire Coil Term 70062420
Designed to be the smallest, lightest weight, lowest cost sealed contactor in the industry with its current rating (500+A carry, 2000A interrupt at 320VDC). Hermetically sealed – intrinsically safe, operates in explosive/harsh environments with no oxidation or contamination of coils or contacts, including long periods of nonoperation. Typical EV200 applications include battery switching and back-up, DC voltage power control, circuit protection and safety. Built-In Coil Economizer – Only 1.7 W Hold Power @ 12 VDC and it limits back EMF to 0V Optional Auxiliary Contact For Easy Monitoring of Power Contact Position Versatile Coil/Power Connections CE Marked for EC Applications AIAG QS9000 Designed, Built and Approved

Designed to be the smallest, lightest weight, lowest cost sealed contactor in the industry with its current rating (500+A carry, 2000A interrupt at 320VDC). Hermetically sealed – intrinsically safe, operates in explosive/harsh environments with no oxidation or contamination of coils or contacts, including long periods of nonoperation. Typical EV200 applications include battery switching and back-up, DC voltage power control, circuit protection and safety.

  • Built-In Coil Economizer – Only 1.7 W Hold Power @ 12 VDC and it limits back EMF to 0V
  • Optional Auxiliary Contact For Easy Monitoring of Power Contact Position
  • Versatile Coil/Power Connections
  • CE Marked for EC Applications
  • AIAG QS9000 Designed, Built and Approved
Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Contactors Electrical Contactors Electrical Contactors
Product Number 7194969 45M6268 70062420
Product Name Contactors Contactor Spst-No-Dm, 24Vdc, 200A, Panel; Load Current Inductive Kilovac Te Connectivity Kilovac Contactor; 500+Amps; Hermetically Sealed; 24VDC; SPST-NO,Wire Coil Term
Type Electrical Contactor Electrical Contactor Electrical Contactor
International Approvals RoHS Compliant
Poles 1 1
Mounting Lug ring terminal Panel
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX34CD-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
C193 - AC and DC Contactors up to 1,200 Volts -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 50 amps
VDC 1000 volts
View Details
Type 22.34 - Modular contactors 25A - 223402301720 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details