TE Connectivity Relay, Contactor, Spst, 12Vdc, Panel; Load Current Inductive Kilovac Te Connectivity LEV200A4NAF01

Description
RELAY, CONTACTOR, SPST, 12VDC, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:900VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:500A RoHS Compliant: Yes
Datasheet
Description
RELAY, CONTACTOR, SPST, 12VDC, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:900VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:500A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Contactor, Spst, 12Vdc, Panel; Load Current Inductive Kilovac Te Connectivity - 54T7554 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Contactor, Spst, 12Vdc, Panel; Load Current Inductive Kilovac Te Connectivity
54T7554
Relay, Contactor, Spst, 12Vdc, Panel; Load Current Inductive Kilovac Te Connectivity 54T7554
RELAY, CONTACTOR, SPST, 12VDC, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:900VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:500A RoHS Compliant: Yes

RELAY, CONTACTOR, SPST, 12VDC, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:900VDC; Contact Configuration:SPST-NO; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:500A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 54T7554
Product Name Relay, Contactor, Spst, 12Vdc, Panel; Load Current Inductive Kilovac Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Definite Purpose Contactors - 8-1393132-8 - TE Connectivity
Specs
Type Electrical Contactor
Poles 4
VDC 24 volts
View Details
2 suppliers
Contactors - 3596-GX12CA-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.34 - Modular contactors 25A - 223401204620 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details
Contactors - 1533469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Poles 2
View Details