TE Connectivity Contactor; Load Current Inductive Kilovac Te Connectivity LEV200A4NAF

Description
CONTACTOR; Load Current Inductive:500A; Relay Mounting:Flange; Operating Voltage:900VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:500A; Coil Voltage VAC Nom:-; Coil Type:DC RoHS Compliant: Yes
Datasheet
Description
CONTACTOR; Load Current Inductive:500A; Relay Mounting:Flange; Operating Voltage:900VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:500A; Coil Voltage VAC Nom:-; Coil Type:DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor; Load Current Inductive Kilovac Te Connectivity - 45M6267 - Newark, An Avnet Company
Chicago, IL, United States
Contactor; Load Current Inductive Kilovac Te Connectivity
45M6267
Contactor; Load Current Inductive Kilovac Te Connectivity 45M6267
CONTACTOR; Load Current Inductive:500A; Relay Mounting:Flange; Operating Voltage:900VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:500A; Coil Voltage VAC Nom:-; Coil Type:DC RoHS Compliant: Yes

CONTACTOR; Load Current Inductive:500A; Relay Mounting:Flange; Operating Voltage:900VDC; Contact Configuration:SPST-NO; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:500A; Coil Voltage VAC Nom:-; Coil Type:DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 45M6267
Product Name Contactor; Load Current Inductive Kilovac Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GV241MAC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
C152, C153, C154 - Multi-pole universally configurable AC and DC contactors -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 160 amps
VDC 450 volts
View Details
Type 6K.04 - Mini industrial contactors - 6K0491104812 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details