TE Connectivity Contactor, Spst-No-Dm, 12Vdc, Flange Rohs Compliant Kilovac Te Connectivity LEV200A4NAA

Description
CONTACTOR, SPST-NO-DM, 12VDC, FLANGE ROHS COMPLIANT: YES
Description
CONTACTOR, SPST-NO-DM, 12VDC, FLANGE ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Contactor, Spst-No-Dm, 12Vdc, Flange Rohs Compliant Kilovac Te Connectivity - 70AH6343 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Spst-No-Dm, 12Vdc, Flange Rohs Compliant Kilovac Te Connectivity
70AH6343
Contactor, Spst-No-Dm, 12Vdc, Flange Rohs Compliant Kilovac Te Connectivity 70AH6343
CONTACTOR, SPST-NO-DM, 12VDC, FLANGE ROHS COMPLIANT: YES

CONTACTOR, SPST-NO-DM, 12VDC, FLANGE ROHS COMPLIANT: YES

Supplier's Site
Contactor, Spst-No, 12V, Panel; Load Current Inductive Kilovac Te Connectivity - 46M4337 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Spst-No, 12V, Panel; Load Current Inductive Kilovac Te Connectivity
46M4337
Contactor, Spst-No, 12V, Panel; Load Current Inductive Kilovac Te Connectivity 46M4337
CONTACTOR, SPST-NO, 12V, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:900VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:500A RoHS Compliant: Yes

CONTACTOR, SPST-NO, 12V, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:900VDC; Contact Configuration:SPST-NO; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:500A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 70AH6343 46M4337
Product Name Contactor, Spst-No-Dm, 12Vdc, Flange Rohs Compliant Kilovac Te Connectivity Contactor, Spst-No, 12V, Panel; Load Current Inductive Kilovac Te Connectivity
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX21HB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Specs
Type Electrical Contactor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Type 6K.04 - Mini industrial contactors - 6K0491104809 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details