The Kilovac LEV200 Series Contactor, part number 45M6266, is designed for high-performance applications with a load current rating of over 500A and an operating voltage range of 12-900VDC. It features a single pole, normally open contact configuration (SPST-NO) and is capable of interrupting currents up to 2000A at 320VDC. The contactor is hermetically sealed, making it suitable for use in harsh and explosive environments without risk of oxidation or contamination. This contactor supports versatile coil and power connections and is available in both bottom and side mounting options, making it non-position sensitive. It includes an optional auxiliary contact for monitoring power contact position. The operating temperature range is from -40°C to +65°C, and it has a mechanical life expectancy of 100,000 cycles. The contact resistance is typically 0.2 milliohms at 200A, ensuring efficient operation. Typical applications include battery switching, DC voltage power control, and circuit protection.
Kilovac Contactor; 500+Amps; Hermetically Sealed; 12VDC; SPST-NO
CONTACTOR; Load Current Inductive:500A; Relay Mounting:Flange; Operating Voltage:900VDC; Contact Configuration:SPST-N
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Contactors | Electrical Contactors |
| Product Number | 70062419 | 45M6266 |
| Product Name | Kilovac Contactor; 500+Amps; Hermetically Sealed; 12VDC; SPST-NO | Contactor; Load Current Inductive Kilovac Te Connectivity |
| Type | Electrical Contactor | Electrical Contactor |
| Current | 500 amps | |
| VDC | 900 volts | 900 volts |