TE Connectivity Contactor Spst-No-Dm, 24Vdc, 100A, Panel; Load Current Inductive Kilovac Te Connectivity LEV100A5ANG

Description
CONTACTOR SPST-NO-DM, 24VDC, 100A, PANEL; Load Current Inductive:100A; Relay Mounting:Panel Mount; Operating Voltage:900VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:100A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR SPST-NO-DM, 24VDC, 100A, PANEL; Load Current Inductive:100A; Relay Mounting:Panel Mount; Operating Voltage:900VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:100A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor Spst-No-Dm, 24Vdc, 100A, Panel; Load Current Inductive Kilovac Te Connectivity - 45M6264 - Newark, An Avnet Company
Chicago, IL, United States
Contactor Spst-No-Dm, 24Vdc, 100A, Panel; Load Current Inductive Kilovac Te Connectivity
45M6264
Contactor Spst-No-Dm, 24Vdc, 100A, Panel; Load Current Inductive Kilovac Te Connectivity 45M6264
CONTACTOR SPST-NO-DM, 24VDC, 100A, PANEL; Load Current Inductive:100A; Relay Mounting:Panel Mount; Operating Voltage:900VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:100A RoHS Compliant: Yes

CONTACTOR SPST-NO-DM, 24VDC, 100A, PANEL; Load Current Inductive:100A; Relay Mounting:Panel Mount; Operating Voltage:900VDC; Contact Configuration:SPST-NO; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:100A RoHS Compliant: Yes

Supplier's Site Datasheet
Kilovac Contactor; Hermetically Sealed;SPST-NO; 24VDC - 70062418 - Allied Electronics, Inc.
Fort Worth, TX, USA
Kilovac Contactor; Hermetically Sealed;SPST-NO; 24VDC
70062418
Kilovac Contactor; Hermetically Sealed;SPST-NO; 24VDC 70062418
Designed to be the smallest, lightest weight, lowest cost sealed contactor in the industry with its current rating (500+A carry, 2000A interrupt at 320VDC). Hermetically sealed – intrinsically safe, operates in explosive/harsh environments with no oxidation or contamination of coils or contacts, including long periods of nonoperation. Typical EV200 applications include battery switching and back-up, DC voltage power control, circuit protection and safety. Built-In Coil Economizer – Only 1.7 W Hold Power @ 12 VDC and it limits back EMF to 0V Optional Auxiliary Contact For Easy Monitoring of Power Contact Position Versatile Coil/Power Connections CE Marked for EC Applications AIAG QS9000 Designed, Built and Approved

Designed to be the smallest, lightest weight, lowest cost sealed contactor in the industry with its current rating (500+A carry, 2000A interrupt at 320VDC). Hermetically sealed – intrinsically safe, operates in explosive/harsh environments with no oxidation or contamination of coils or contacts, including long periods of nonoperation. Typical EV200 applications include battery switching and back-up, DC voltage power control, circuit protection and safety.

  • Built-In Coil Economizer – Only 1.7 W Hold Power @ 12 VDC and it limits back EMF to 0V
  • Optional Auxiliary Contact For Easy Monitoring of Power Contact Position
  • Versatile Coil/Power Connections
  • CE Marked for EC Applications
  • AIAG QS9000 Designed, Built and Approved
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Contactors Electrical Contactors
Product Number 45M6264 70062418
Product Name Contactor Spst-No-Dm, 24Vdc, 100A, Panel; Load Current Inductive Kilovac Te Connectivity Kilovac Contactor; Hermetically Sealed;SPST-NO; 24VDC
Type Electrical Contactor Electrical Contactor
Poles 1
VDC 900 volts 900 volts
Unlock Full Specs
to access all available technical data

Similar Products

Definite Purpose Contactors - 4-1611022-6 - TE Connectivity
Specs
Type Electrical Contactor
Poles 3
VAC 120 volts
View Details
Contactors - 3596-GX11SAC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.74 - Modular contactor 32A - 227400481710 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, EAC-1, CLUS, ukca
Poles 4
View Details
Contactors - 1533469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Poles 2
View Details