TE Connectivity Liquid Level Sensor, Horizontal, Spst-No; Operating Pressure Max Te Connectivity Sensors LDS803-51

Description
LIQUID LEVEL SENSOR, HORIZONTAL, SPST-NO; Operating Pressure Max:4bar; Sensor Body Material:PP (Polypropylene); Output Current:1A; Product Range:LDS Series; Operating Pressure Range:0bar to 4bar RoHS Compliant: Yes
Datasheet
Description
LIQUID LEVEL SENSOR, HORIZONTAL, SPST-NO; Operating Pressure Max:4bar; Sensor Body Material:PP (Polypropylene); Output Current:1A; Product Range:LDS Series; Operating Pressure Range:0bar to 4bar RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Level Sensor, Horizontal, Spst-No; Operating Pressure Max Te Connectivity Sensors - 94M7962 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Level Sensor, Horizontal, Spst-No; Operating Pressure Max Te Connectivity Sensors
94M7962
Liquid Level Sensor, Horizontal, Spst-No; Operating Pressure Max Te Connectivity Sensors 94M7962
LIQUID LEVEL SENSOR, HORIZONTAL, SPST-NO; Operating Pressure Max:4bar; Sensor Body Material:PP (Polypropylene); Output Current:1A; Product Range:LDS Series; Operating Pressure Range:0bar to 4bar RoHS Compliant: Yes

LIQUID LEVEL SENSOR, HORIZONTAL, SPST-NO; Operating Pressure Max:4bar; Sensor Body Material:PP (Polypropylene); Output Current:1A; Product Range:LDS Series; Operating Pressure Range:0bar to 4bar RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Level Sensors
Product Number 94M7962
Product Name Liquid Level Sensor, Horizontal, Spst-No; Operating Pressure Max Te Connectivity Sensors
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Level Gauge Switch - LMS100 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Water-Level Sensors - 20014592-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
ToughSonic 100 Series - TS-100.50 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 12 to 600 inch (305 to 15240 mm)
Media Type Liquid
View Details