TE Connectivity Antennas LBMB8

Description
Configuration Features Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Industry Standards IP Rating : Not Tested Mechanical Attachment Installation Hole Size (INCH) : 3/4 Operation/Applicatio n Antenna Environment : Outdoor Option : Connector Ordered Separately Other Precision Level : Standard Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount Antenna Termination : Solder Usage Conditions Cable Type : RG 58A
Request a Quote
Description
Configuration Features Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Industry Standards IP Rating : Not Tested Mechanical Attachment Installation Hole Size (INCH) : 3/4 Operation/Applicatio n Antenna Environment : Outdoor Option : Connector Ordered Separately Other Precision Level : Standard Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount Antenna Termination : Solder Usage Conditions Cable Type : RG 58A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - LBMB8 - TE Connectivity
Berwyn, PA, United States
Antennas
LBMB8
Antennas LBMB8
Configuration Features Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Industry Standards IP Rating : Not Tested Mechanical Attachment Installation Hole Size (INCH) : 3/4 Operation/Applicatio n Antenna Environment : Outdoor Option : Connector Ordered Separately Other Precision Level : Standard Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount Antenna Termination : Solder Usage Conditions Cable Type : RG 58A

Configuration Features


  • Mounting Location : External
  • Port Configuration : Single Port

Electrical Characteristics


  • Antenna Operation : Passive

Industry Standards


  • IP Rating : Not Tested

Mechanical Attachment


  • Installation Hole Size (INCH) : 3/4

Operation/Application


  • Antenna Environment : Outdoor
  • Option : Connector Ordered Separately

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna Mount
  • Antenna Termination : Solder

Usage Conditions


  • Cable Type : RG 58A
Buy Now

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number LBMB8
Product Name Antennas
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 0600-00056 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth
Pattern Type Omni directional
Polarization Vertical
View Details
3 suppliers
Antennas - 1-2823599-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; 2G, Cellular, GPS, LTE, GSM, 3G, 4G, WiMAX
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
3 suppliers
Antennas - 1-2108937-4 - TE Connectivity
Specs
Applications GNSS, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2195835-4 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, LoRaWAN, ISM
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers