TE Connectivity Antennas L9000361-01

Description
Configuration Features Antenna Type : Flexible PCB (FPC) Band Type : Wide Band Mounting Location : Internal/Embedded Port Configuration : Single Port Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Mounting Method : Adhesive Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : UMCC, MHF, MHF1, U.FL Signal Characteristics Frequency Category : 617 - 6000 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Type : Flexible PCB (FPC) Band Type : Wide Band Mounting Location : Internal/Embedded Port Configuration : Single Port Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Mounting Method : Adhesive Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : UMCC, MHF, MHF1, U.FL Signal Characteristics Frequency Category : 617 - 6000 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L9000361-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L9000361-01
Antennas L9000361-01
Configuration Features Antenna Type : Flexible PCB (FPC) Band Type : Wide Band Mounting Location : Internal/Embedded Port Configuration : Single Port Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Mounting Method : Adhesive Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : UMCC, MHF, MHF1, U.FL Signal Characteristics Frequency Category : 617 - 6000 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Type : Flexible PCB (FPC)
  • Band Type : Wide Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : NTN SatCom
  • Primary Application : NTN SatCom

Mechanical Attachment


  • Mounting Method : Adhesive Mount

Operation/Application


  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : UMCC, MHF, MHF1, U.FL

Signal Characteristics


  • Frequency Category : 617 - 6000
  • Peak Gain (DBI) : > 6
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number L9000361-01
Product Name Antennas
Applications NTN SatCom
Unlock Full Specs
to access all available technical data

Similar Products

SMD 2.4GHZ Rf Antenna - 875-1513151-1 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
View Details
7 suppliers
Antennas - 2108793-2 - TE Connectivity
TE Connectivity
Specs
Applications ISM, Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 1-2195846-2 - TE Connectivity
Specs
Applications Cellular, 5G, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2195849-1 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, ISM, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers