TE Connectivity Antennas L9000353-01

Description
Configuration Features Mounting Location : Remote Port Configuration : Single Port Mechanical Attachment Mounting Method : Magnetic Mount Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA
Request a Quote Datasheet
Description
Configuration Features Mounting Location : Remote Port Configuration : Single Port Mechanical Attachment Mounting Method : Magnetic Mount Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L9000353-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L9000353-01
Antennas L9000353-01
Configuration Features Mounting Location : Remote Port Configuration : Single Port Mechanical Attachment Mounting Method : Magnetic Mount Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA

Configuration Features


  • Mounting Location : Remote
  • Port Configuration : Single Port

Mechanical Attachment


  • Mounting Method : Magnetic Mount

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : RP-SMA
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number L9000353-01
Product Name Antennas
Form Factor / Mounting Portable
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118060-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers
Antennas - 2108852-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
Antennas - 2108784-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2118615-1 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers