TE Connectivity Antennas L9000346-01

Description
Configuration Features Antenna Type : Flexible PCB (FPC) Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Industry Standards Communication Protocol : GPS, GNSS Primary Application : GPS, GNSS Mechanical Attachment Mounting Method : Adhesive Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF, MHF1, UMCC, U.FL Signal Characteristics Frequency Category : 1164 - 1610 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Configuration Features Antenna Type : Flexible PCB (FPC) Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Industry Standards Communication Protocol : GPS, GNSS Primary Application : GPS, GNSS Mechanical Attachment Mounting Method : Adhesive Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF, MHF1, UMCC, U.FL Signal Characteristics Frequency Category : 1164 - 1610 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L9000346-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L9000346-01
Antennas L9000346-01
Configuration Features Antenna Type : Flexible PCB (FPC) Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Industry Standards Communication Protocol : GPS, GNSS Primary Application : GPS, GNSS Mechanical Attachment Mounting Method : Adhesive Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF, MHF1, UMCC, U.FL Signal Characteristics Frequency Category : 1164 - 1610 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Type : Flexible PCB (FPC)
  • Band Type : Multi Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : GPS, GNSS
  • Primary Application : GPS, GNSS

Mechanical Attachment


  • Mounting Method : Adhesive Mount

Operation/Application


  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF, MHF1, UMCC, U.FL

Signal Characteristics


  • Frequency Category : 1164 - 1610
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number L9000346-01
Product Name Antennas
Applications GPS, GNSS
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195762-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GPS, GNSS
Polarization Right Hand Circular
Primary Frequency Range 1559.0 to 1606.0 MHz
View Details
6 suppliers
Antennas - 2118879-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2195632-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GSM 1800, CDMA 1900, Cellular, GSM 900, GSM
Polarization Linear
Primary Frequency Range 880.0 to 1990.0 MHz
View Details
5 suppliers
Antennas - L000528-02 - TE Connectivity
TE Connectivity
Specs
Applications LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers