Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold
Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Edge
Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au)
Electrical Characteristics Impedance (OHM) : 50
Housing Features Body Orientation : Straight
Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical
Operation/Applicatio
n Circuit Application : Signal Operating Frequency Range (GHZ) : 18
Other Dielectric Material : Polytetrafluoroethyl
ene (PTFE)
Packaging Features Packaging Method : Tray Packaging Quantity : 100
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly RF Connector Style : Plug RF Interface : SMA Sealable : No
Termination Features Termination Method to Wire & Cable : Solder
Usage Conditions Operating Temperature Range : -65 - 165 DEGC [-85 - 329 DEGF ]
Body Features
- Body Material : Brass
- Body Material Finish : Plated
- Body Plating Material : Gold
Configuration Features
- Number of Coaxial Contacts : 1
- Number of Positions : 1
- PCB Mount Orientation : Edge
Contact Features
- RF Connector Center Contact Material : Brass
- RF Connector Center Contact Plating Material : Gold (Au)
Electrical Characteristics
Housing Features
- Body Orientation : Straight
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Detent : Without
- RF Connector Coupling Mechanism : Threaded
- RF Contact Captivation Method : Mechanical
Operation/Application
- Circuit Application : Signal
- Operating Frequency Range (GHZ) : 18
Other
- Dielectric Material : Polytetrafluoroethylene (PTFE)
Packaging Features
- Packaging Method : Tray
- Packaging Quantity : 100
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- RF Connector Style : Plug
- RF Interface : SMA
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Solder
Usage Conditions
- Operating Temperature Range : -65 - 165 DEGC [-85 - 329 DEGF ]