TE Connectivity Antennas L9000221-01

Description
Configuration Features Antenna Type : Flexible PCB (FPC) Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1 Signal Characteristics Frequency Category : 2400 - 7125 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Type : Flexible PCB (FPC) Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1 Signal Characteristics Frequency Category : 2400 - 7125 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L9000221-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L9000221-01
Antennas L9000221-01
Configuration Features Antenna Type : Flexible PCB (FPC) Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1 Signal Characteristics Frequency Category : 2400 - 7125 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Type : Flexible PCB (FPC)
  • Band Type : Triple Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : Wi-Fi
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Adhesive Mount

Operation/Application


  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF1

Signal Characteristics


  • Frequency Category : 2400 - 7125
  • Peak Gain (DBI) : > 6
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number L9000221-01
Product Name Antennas
Applications Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2321811-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GSM, LTE, WLAN, Wi-Fi, WiMAX, Cellular
Polarization Vertical
Primary Frequency Range 698.0 to 2700.0 MHz
View Details
Antennas - 1-1513472-2 - TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2195849-1 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, ISM, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 1513156-2 - TE Connectivity
TE Connectivity
Specs
Applications ISM, Zigbee, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers