TE Connectivity Antennas L9000176-01

Description
Body Features Antenna Weight : 49 G  [1.728 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Module Band Type : Wide Band Mounting Location : Remote Port Configuration : Single Port Dimensions Cable Length : 2 M  [6.56 FT ] Product Height : 6.3 MM  [.25 INCH ] Product Length : 115 MM  [4.53 INCH ] Product Width : 22 MM  [.87 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.7:1 Industry Standards Communication Protocol : LTE, Cat-M/NB-IoT, Cellular IP Rating : IP67 Primary Application : Cellular, LTE Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 698 - 960 Frequency Category : 617 - 6000 Gain (Max) (DB) : 4.5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 49 G  [1.728 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Module Band Type : Wide Band Mounting Location : Remote Port Configuration : Single Port Dimensions Cable Length : 2 M  [6.56 FT ] Product Height : 6.3 MM  [.25 INCH ] Product Length : 115 MM  [4.53 INCH ] Product Width : 22 MM  [.87 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.7:1 Industry Standards Communication Protocol : LTE, Cat-M/NB-IoT, Cellular IP Rating : IP67 Primary Application : Cellular, LTE Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 698 - 960 Frequency Category : 617 - 6000 Gain (Max) (DB) : 4.5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L9000176-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L9000176-01
Antennas L9000176-01
Body Features Antenna Weight : 49 G  [1.728 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Module Band Type : Wide Band Mounting Location : Remote Port Configuration : Single Port Dimensions Cable Length : 2 M  [6.56 FT ] Product Height : 6.3 MM  [.25 INCH ] Product Length : 115 MM  [4.53 INCH ] Product Width : 22 MM  [.87 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.7:1 Industry Standards Communication Protocol : LTE, Cat-M/NB-IoT, Cellular IP Rating : IP67 Primary Application : Cellular, LTE Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 698 - 960 Frequency Category : 617 - 6000 Gain (Max) (DB) : 4.5 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 49 G  [1.728 OZ ]

Configuration Features


  • Antenna Style : Whip
  • Antenna Type : Module
  • Band Type : Wide Band
  • Mounting Location : Remote
  • Port Configuration : Single Port

Dimensions


  • Cable Length : 2 M  [6.56 FT ]
  • Product Height : 6.3 MM  [.25 INCH ]
  • Product Length : 115 MM  [4.53 INCH ]
  • Product Width : 22 MM  [.87 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.7:1

Industry Standards


  • Communication Protocol : LTE, Cat-M/NB-IoT, Cellular
  • IP Rating : IP67
  • Primary Application : Cellular, LTE

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 698 - 960
  • Frequency Category : 617 - 6000
  • Gain (Max) (DB) : 4.5
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number L9000176-01
Product Name Antennas
Applications Cellular, LTE
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 698.0 to 960.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-1513472-9 - TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
RF Antennas - 0600-00008-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 2 dB
View Details
Antennas - 2344657-9 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 1-2195935-1 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers