TE Connectivity Antennas L9000169-01

Description
Configuration Features Antenna Style : Dome Antenna Type : Dome/Puck Band Type : Dual Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .21 M  [.71 FT ] Product Height : 0 MM  [0 INCH ] Product Length : 26.8 MM  [1.06 INCH ] Product Width : 19 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.1:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF, MHF1, U.FL, UMCC Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Frequency Category : 2400 - 2500 Gain (Max) (DB) : 1 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Dome Antenna Type : Dome/Puck Band Type : Dual Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .21 M  [.71 FT ] Product Height : 0 MM  [0 INCH ] Product Length : 26.8 MM  [1.06 INCH ] Product Width : 19 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.1:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF, MHF1, U.FL, UMCC Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Frequency Category : 2400 - 2500 Gain (Max) (DB) : 1 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L9000169-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L9000169-01
Antennas L9000169-01
Configuration Features Antenna Style : Dome Antenna Type : Dome/Puck Band Type : Dual Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .21 M  [.71 FT ] Product Height : 0 MM  [0 INCH ] Product Length : 26.8 MM  [1.06 INCH ] Product Width : 19 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.1:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF, MHF1, U.FL, UMCC Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Frequency Category : 2400 - 2500 Gain (Max) (DB) : 1 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Style : Dome
  • Antenna Type : Dome/Puck
  • Band Type : Dual Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .21 M  [.71 FT ]
  • Product Height : 0 MM  [0 INCH ]
  • Product Length : 26.8 MM  [1.06 INCH ]
  • Product Width : 19 MM  [.75 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.1:1

Industry Standards


  • Communication Protocol : Wi-Fi
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF, MHF1, U.FL, UMCC

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2485
  • Frequency Category : 2400 - 2500
  • Gain (Max) (DB) : 1
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
WiFi Antennas - 2728926P - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2728926P
WiFi Antennas 2728926P
WiFi WRT-MON Series Dome Antenna,UFL/MHF

WiFi WRT-MON Series Dome Antenna,UFL/MHF

Supplier's Site
WiFi Antennas - 2728926 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2728926
WiFi Antennas 2728926
WiFi WRT-MON Series Dome Antenna,UFL/MHF

WiFi WRT-MON Series Dome Antenna,UFL/MHF

Supplier's Site
WiFi Antennas - 2728925 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2728925
WiFi Antennas 2728925
WiFi WRT-MON Series Dome Antenna,UFL/MHF

WiFi WRT-MON Series Dome Antenna,UFL/MHF

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd.
Product Category Antennas Antennas
Product Number L9000169-01 2728926P
Product Name Antennas WiFi Antennas
Applications Wi-Fi Modem or Wireless Network
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2400.0 to 2485.0 MHz 2400.0 to ? MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108965-8 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 1-2370914-3 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; Wi-Fi, GSM, GPS, CDMA 1900, M2M, CDMA 850, GSM 1800, LTE, GSM 900, Cellular, IoT, WLAN, UMTS
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
Antennas - 2108923-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2108948-3 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, 5G, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers