Body Features Product Weight : .34 G [.01199 OZ ]
Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port
Dimensions Product Height : 2.62 MM [.1 INCH ] Product Length : 12.7 MM [.5 INCH ] Product Width : 9.14 MM [.36 INCH ]
Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.1:1
Industry Standards Primary Application : LoRaWAN, LPWAN Wireless Application : LoRaWAN, LPWAN
Mechanical Attachment Mounting Type : Surface Mount Polarization : Linear
Operation/Applicatio
n Directionality : Omnidirectional
Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder
Signal Characteristics Frequency Band (MHZ) : 433 Nominal Frequency Range : 410 - 470 Peak Gain (DBI) : < 0
Body Features
- Product Weight : .34 G [.01199 OZ ]
Configuration Features
- Antenna Style : PCB
- Antenna Type : PCB
- Band Type : Single Band
- Mounting Location : Internal/Embedded
- Port Configuration : Single Port
Dimensions
- Product Height : 2.62 MM [.1 INCH ]
- Product Length : 12.7 MM [.5 INCH ]
- Product Width : 9.14 MM [.36 INCH ]
Electrical Characteristics
- Impedance (OHM) : 50
- VSWR (Max) : < 2.1:1
Industry Standards
- Primary Application : LoRaWAN, LPWAN
- Wireless Application : LoRaWAN, LPWAN
Mechanical Attachment
- Mounting Type : Surface Mount
- Polarization : Linear
Operation/Application
- Directionality : Omnidirectional
Product Type Features
- Antenna Product Type : Antenna
- Antenna Termination : Solder
Signal Characteristics
- Frequency Band (MHZ) : 433
- Nominal Frequency Range : 410 - 470
- Peak Gain (DBI) : < 0