TE Connectivity Antennas L9000119-01

Description
Configuration Features Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Cat-M/NB-IoT, Cellular Primary Application : Cat-M/NB-IoT, Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Category : 410 - 470 Peak Gain (DBI) : < 0
Request a Quote Datasheet
Description
Configuration Features Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Cat-M/NB-IoT, Cellular Primary Application : Cat-M/NB-IoT, Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Category : 410 - 470 Peak Gain (DBI) : < 0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L9000119-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L9000119-01
Antennas L9000119-01
Configuration Features Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Cat-M/NB-IoT, Cellular Primary Application : Cat-M/NB-IoT, Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Category : 410 - 470 Peak Gain (DBI) : < 0

Configuration Features


  • Antenna Type : Dome/Puck
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : Cat-M/NB-IoT, Cellular
  • Primary Application : Cat-M/NB-IoT, Cellular

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : Solder

Signal Characteristics


  • Frequency Category : 410 - 470
  • Peak Gain (DBI) : < 0
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number L9000119-01
Product Name Antennas
Applications Cat-M/NB-IoT, Cellular
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2823596-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GSM, 3G, Cellular, 2G, LTE, 4G, GPS, WiMAX
Primary Frequency Range 698.0 to 2700.0 MHz
Form Factor / Mounting External
View Details
6 suppliers
Antennas - 1-2823599-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; 2G, Cellular, GPS, LTE, GSM, 3G, 4G, WiMAX
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
3 suppliers
Antennas - 2195849-2 - TE Connectivity
TE Connectivity
Specs
Applications ISM, LoRaWAN, Zigbee
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers