TE Connectivity Antennas L9000107-01

Description
Body Features Antenna Weight : 14.28 G  [.504 OZ ] Configuration Features Antenna Style : Dome Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .21 M  [.71 FT ] Product Height : 0 MM  [0 INCH ] Product Length : 26.8 MM  [1.06 INCH ] Product Width : 19 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : Bluetooth, Zigbee, ISM Primary Application : ISM, Zigbee, Bluetooth Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : U.FL, MHF, MHF1, UMCC Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Frequency Category : 2400 - 2500 Gain (Max) (DB) : .8 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Body Features Antenna Weight : 14.28 G  [.504 OZ ] Configuration Features Antenna Style : Dome Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .21 M  [.71 FT ] Product Height : 0 MM  [0 INCH ] Product Length : 26.8 MM  [1.06 INCH ] Product Width : 19 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : Bluetooth, Zigbee, ISM Primary Application : ISM, Zigbee, Bluetooth Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : U.FL, MHF, MHF1, UMCC Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Frequency Category : 2400 - 2500 Gain (Max) (DB) : .8 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L9000107-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L9000107-01
Antennas L9000107-01
Body Features Antenna Weight : 14.28 G  [.504 OZ ] Configuration Features Antenna Style : Dome Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .21 M  [.71 FT ] Product Height : 0 MM  [0 INCH ] Product Length : 26.8 MM  [1.06 INCH ] Product Width : 19 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : Bluetooth, Zigbee, ISM Primary Application : ISM, Zigbee, Bluetooth Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : U.FL, MHF, MHF1, UMCC Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Frequency Category : 2400 - 2500 Gain (Max) (DB) : .8 Peak Gain (DBI) : 0 < 3

Body Features


  • Antenna Weight : 14.28 G  [.504 OZ ]

Configuration Features


  • Antenna Style : Dome
  • Antenna Type : Dome/Puck
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .21 M  [.71 FT ]
  • Product Height : 0 MM  [0 INCH ]
  • Product Length : 26.8 MM  [1.06 INCH ]
  • Product Width : 19 MM  [.75 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.9:1

Industry Standards


  • Communication Protocol : Bluetooth, Zigbee, ISM
  • Primary Application : ISM, Zigbee, Bluetooth

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : U.FL, MHF, MHF1, UMCC

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2485
  • Frequency Category : 2400 - 2500
  • Gain (Max) (DB) : .8
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
WiFi Antennas - 2728900 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2728900
WiFi Antennas 2728900
Antenna WRT Dome Mon 2.4GHz RG174 UFL

Antenna WRT Dome Mon 2.4GHz RG174 UFL

Supplier's Site
WiFi Antennas - 2728900P - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2728900P
WiFi Antennas 2728900P
Antenna WRT Dome Mon 2.4GHz RG174 UFL

Antenna WRT Dome Mon 2.4GHz RG174 UFL

Supplier's Site
WiFi Antennas - 2728899 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2728899
WiFi Antennas 2728899
Antenna WRT Dome Mon 2.4GHz RG174 UFL

Antenna WRT Dome Mon 2.4GHz RG174 UFL

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd.
Product Category Antennas Antennas
Product Number L9000107-01 2728900
Product Name Antennas WiFi Antennas
Applications ISM, Zigbee, Bluetooth Modem or Wireless Network
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2400.0 to 2485.0 MHz 2400.0 to ? MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2108937-2 - TE Connectivity
Specs
Applications Wi-Fi, GNSS
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108971-3 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2108971-8 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers