TE Connectivity Antennas L9000099-01

Description
Configuration Features Antenna Type : Helical Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Industry Standards Communication Protocol : Zigbee, Bluetooth, ISM Primary Application : ISM, Zigbee, Bluetooth Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : M5 Signal Characteristics Frequency Category : 2400 - 2500 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Configuration Features Antenna Type : Helical Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Industry Standards Communication Protocol : Zigbee, Bluetooth, ISM Primary Application : ISM, Zigbee, Bluetooth Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : M5 Signal Characteristics Frequency Category : 2400 - 2500 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L9000099-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L9000099-01
Antennas L9000099-01
Configuration Features Antenna Type : Helical Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Industry Standards Communication Protocol : Zigbee, Bluetooth, ISM Primary Application : ISM, Zigbee, Bluetooth Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : M5 Signal Characteristics Frequency Category : 2400 - 2500 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Type : Helical
  • Band Type : Single Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : Zigbee, Bluetooth, ISM
  • Primary Application : ISM, Zigbee, Bluetooth

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : M5

Signal Characteristics


  • Frequency Category : 2400 - 2500
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number L9000099-01
Product Name Antennas
Applications ISM, Zigbee, Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2823597-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GPS, 4G, WiMAX, LTE, 2G, Cellular, GSM, 3G
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
5 suppliers
RF Antennas - 0600-00011-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
Antennas - ANT-315-SP - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; LPWAN
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108857-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers