TE Connectivity Antennas 8-2118310-1

Description
Body Features Antenna Weight : 26.65 G  [.94 OZ ] Configuration Features Antenna Style : PCB Antenna Type : Eval Board Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 2.57 MM  [.101 INCH ] Product Length : 94 MM  [3.7 INCH ] Product Width : 126.9 MM  [4.996 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Cellular, ISM, Wi-Fi, Bluetooth, Cat-M/NB-IoT Primary Application : Cellular, ISM, Cat-M/NB-IoT Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Box & Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 698 - 2700 Frequency Category : 698 - 2700 Gain (Max) (DB) : 3.5
Request a Quote Datasheet
Description
Body Features Antenna Weight : 26.65 G  [.94 OZ ] Configuration Features Antenna Style : PCB Antenna Type : Eval Board Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 2.57 MM  [.101 INCH ] Product Length : 94 MM  [3.7 INCH ] Product Width : 126.9 MM  [4.996 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Cellular, ISM, Wi-Fi, Bluetooth, Cat-M/NB-IoT Primary Application : Cellular, ISM, Cat-M/NB-IoT Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Box & Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 698 - 2700 Frequency Category : 698 - 2700 Gain (Max) (DB) : 3.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 8-2118310-1 - TE Connectivity
Berwyn, PA, United States
Antennas
8-2118310-1
Antennas 8-2118310-1
Body Features Antenna Weight : 26.65 G  [.94 OZ ] Configuration Features Antenna Style : PCB Antenna Type : Eval Board Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 2.57 MM  [.101 INCH ] Product Length : 94 MM  [3.7 INCH ] Product Width : 126.9 MM  [4.996 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Cellular, ISM, Wi-Fi, Bluetooth, Cat-M/NB-IoT Primary Application : Cellular, ISM, Cat-M/NB-IoT Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Box & Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 698 - 2700 Frequency Category : 698 - 2700 Gain (Max) (DB) : 3.5

Body Features


  • Antenna Weight : 26.65 G  [.94 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : Eval Board
  • Band Type : Multi Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Product Height : 2.57 MM  [.101 INCH ]
  • Product Length : 94 MM  [3.7 INCH ]
  • Product Width : 126.9 MM  [4.996 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 3:1

Industry Standards


  • Communication Protocol : Cellular, ISM, Wi-Fi, Bluetooth, Cat-M/NB-IoT
  • Primary Application : Cellular, ISM, Cat-M/NB-IoT

Mechanical Attachment


  • Mounting Method : Surface Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Box & Carton

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 698 - 2700
  • Frequency Category : 698 - 2700
  • Gain (Max) (DB) : 3.5
Buy Now Datasheet
RF Antennas - 8-2118310-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
8-2118310-1
RF Antennas 8-2118310-1
RF Antenna

RF Antenna

Buy Now

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 8-2118310-1 8-2118310-1
Product Name Antennas RF Antennas
Applications Cellular, ISM, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 698.0 to 2700.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2372112-5 - TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT, ISM
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2344654-8 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2118016-1 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 1-2367286-4 - TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, ISM
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers