TE Connectivity Antennas L9000098-01

Description
Body Features Antenna Weight : 5.24 G  [.185 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 50.5 MM  [1.99 INCH ] Product Width : 10.4 MM  [.41 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : Zigbee, Bluetooth, ISM Primary Application : Bluetooth, Zigbee, ISM Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : M5 Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Frequency Category : 2400 - 2500 Peak Gain (DBI) : < 0
Request a Quote Datasheet
Description
Body Features Antenna Weight : 5.24 G  [.185 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 50.5 MM  [1.99 INCH ] Product Width : 10.4 MM  [.41 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : Zigbee, Bluetooth, ISM Primary Application : Bluetooth, Zigbee, ISM Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : M5 Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Frequency Category : 2400 - 2500 Peak Gain (DBI) : < 0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L9000098-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L9000098-01
Antennas L9000098-01
Body Features Antenna Weight : 5.24 G  [.185 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 50.5 MM  [1.99 INCH ] Product Width : 10.4 MM  [.41 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : Zigbee, Bluetooth, ISM Primary Application : Bluetooth, Zigbee, ISM Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : M5 Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Frequency Category : 2400 - 2500 Peak Gain (DBI) : < 0

Body Features


  • Antenna Weight : 5.24 G  [.185 OZ ]

Configuration Features


  • Antenna Style : Whip
  • Antenna Type : Terminal/Duck
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Product Height : 0 MM  [0 INCH ]
  • Product Length : 50.5 MM  [1.99 INCH ]
  • Product Width : 10.4 MM  [.41 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.9:1

Industry Standards


  • Communication Protocol : Zigbee, Bluetooth, ISM
  • Primary Application : Bluetooth, Zigbee, ISM

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : M5

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2485
  • Frequency Category : 2400 - 2500
  • Peak Gain (DBI) : < 0
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number L9000098-01
Product Name Antennas
Applications Bluetooth, Zigbee, ISM
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2400.0 to 2485.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195763-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GPS, GNSS
Polarization Right Hand Circular
Primary Frequency Range 1559.0 to 1606.0 MHz
View Details
6 suppliers
Antennas - 2344654-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2108948-7 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, 5G, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2118308-1 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers