TE Connectivity Antennas L9000091-01

Description
Body Features Antenna Weight : 14.15 G  [.499 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 193.5 MM  [7.62 INCH ] Product Width : 10 MM  [.39 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.1:1 Industry Standards Communication Protocol : Zigbee, ISM, Bluetooth Primary Application : Zigbee, Bluetooth, ISM Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Frequency Category : 350 - 520 Gain (Max) (DB) : 4 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 14.15 G  [.499 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 193.5 MM  [7.62 INCH ] Product Width : 10 MM  [.39 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.1:1 Industry Standards Communication Protocol : Zigbee, ISM, Bluetooth Primary Application : Zigbee, Bluetooth, ISM Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Frequency Category : 350 - 520 Gain (Max) (DB) : 4 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L9000091-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L9000091-01
Antennas L9000091-01
Body Features Antenna Weight : 14.15 G  [.499 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 193.5 MM  [7.62 INCH ] Product Width : 10 MM  [.39 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.1:1 Industry Standards Communication Protocol : Zigbee, ISM, Bluetooth Primary Application : Zigbee, Bluetooth, ISM Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Frequency Category : 350 - 520 Gain (Max) (DB) : 4 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 14.15 G  [.499 OZ ]

Configuration Features


  • Antenna Style : Whip
  • Antenna Type : Terminal/Duck
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Product Height : 0 MM  [0 INCH ]
  • Product Length : 193.5 MM  [7.62 INCH ]
  • Product Width : 10 MM  [.39 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.1:1

Industry Standards


  • Communication Protocol : Zigbee, ISM, Bluetooth
  • Primary Application : Zigbee, Bluetooth, ISM

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : RP-SMA

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2485
  • Frequency Category : 350 - 520
  • Gain (Max) (DB) : 4
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number L9000091-01
Product Name Antennas
Applications Zigbee, Bluetooth, ISM
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2400.0 to 2485.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108965-9 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2344657-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2195849-7 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, ISM, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details