Body Features Antenna Weight : 7.4 G [.261 OZ ]
Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port
Dimensions Product Height : 0 MM [0 INCH ] Product Length : 83.1 MM [3.27 INCH ] Product Width : 10 MM [.39 INCH ]
Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.1:1
Industry Standards Communication Protocol : Zigbee, Bluetooth, ISM Primary Application : Bluetooth, ISM, Zigbee
Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear
Operation/Applicatio
n Antenna Environment : Outdoor Directionality : Omnidirectional
Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA
Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Frequency Category : 2400 - 2500 Gain (Max) (DB) : 2.8 Peak Gain (DBI) : 0 < 3
Body Features
- Antenna Weight : 7.4 G [.261 OZ ]
Configuration Features
- Antenna Style : Whip
- Antenna Type : Terminal/Duck
- Band Type : Single Band
- Mounting Location : External
- Port Configuration : Single Port
Dimensions
- Product Height : 0 MM [0 INCH ]
- Product Length : 83.1 MM [3.27 INCH ]
- Product Width : 10 MM [.39 INCH ]
Electrical Characteristics
- Impedance (OHM) : 50
- VSWR (Max) : < 2.1:1
Industry Standards
- Communication Protocol : Zigbee, Bluetooth, ISM
- Primary Application : Bluetooth, ISM, Zigbee
Mechanical Attachment
- Mounting Method : Stud/Screw/Lug Mount
- Polarization : Linear
Operation/Application
- Antenna Environment : Outdoor
- Directionality : Omnidirectional
Product Type Features
- Antenna Product Type : Antenna
- Antenna Termination : SMA
Signal Characteristics
- Frequency Band (MHZ) : 2400 - 2485
- Frequency Category : 2400 - 2500
- Gain (Max) (DB) : 2.8
- Peak Gain (DBI) : 0 < 3