TE Connectivity Antennas L9000080-01

Description
Body Features Antenna Weight : .44 G  [.016 OZ ] Configuration Features Antenna Style : Dome Antenna Type : Helical Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 17.6 MM  [.69 INCH ] Product Width : 7 MM  [.28 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.1:1 Industry Standards Communication Protocol : Zigbee, Bluetooth, ISM Primary Application : ISM, Bluetooth, Zigbee Mechanical Attachment Mounting Method : Through-Hole/Tab Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Frequency Category : 2400 - 2500 Peak Gain (DBI) : < 0
Request a Quote Datasheet
Description
Body Features Antenna Weight : .44 G  [.016 OZ ] Configuration Features Antenna Style : Dome Antenna Type : Helical Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 17.6 MM  [.69 INCH ] Product Width : 7 MM  [.28 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.1:1 Industry Standards Communication Protocol : Zigbee, Bluetooth, ISM Primary Application : ISM, Bluetooth, Zigbee Mechanical Attachment Mounting Method : Through-Hole/Tab Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Frequency Category : 2400 - 2500 Peak Gain (DBI) : < 0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L9000080-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L9000080-01
Antennas L9000080-01
Body Features Antenna Weight : .44 G  [.016 OZ ] Configuration Features Antenna Style : Dome Antenna Type : Helical Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 17.6 MM  [.69 INCH ] Product Width : 7 MM  [.28 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.1:1 Industry Standards Communication Protocol : Zigbee, Bluetooth, ISM Primary Application : ISM, Bluetooth, Zigbee Mechanical Attachment Mounting Method : Through-Hole/Tab Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Frequency Category : 2400 - 2500 Peak Gain (DBI) : < 0

Body Features


  • Antenna Weight : .44 G  [.016 OZ ]

Configuration Features


  • Antenna Style : Dome
  • Antenna Type : Helical
  • Band Type : Single Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Product Height : 0 MM  [0 INCH ]
  • Product Length : 17.6 MM  [.69 INCH ]
  • Product Width : 7 MM  [.28 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.1:1

Industry Standards


  • Communication Protocol : Zigbee, Bluetooth, ISM
  • Primary Application : ISM, Bluetooth, Zigbee

Mechanical Attachment


  • Mounting Method : Through-Hole/Tab Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : Solder

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2485
  • Frequency Category : 2400 - 2500
  • Peak Gain (DBI) : < 0
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number L9000080-01
Product Name Antennas
Applications ISM, Bluetooth, Zigbee
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2400.0 to 2485.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - ANT-5GW-FPC-V200M4 - TE Connectivity
Specs
Applications 5G, LTE, Cellular
Pattern Type Omni directional
Gain 6 dB
View Details
2 suppliers
Antennas - L000528-02 - TE Connectivity
TE Connectivity
Specs
Applications LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2548623-3 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2367286-6 - TE Connectivity
TE Connectivity
Specs
Applications ISM, Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers