TE Connectivity Antennas L9000059-01

Description
Configuration Features Antenna Type : Flexible PCB (FPC) Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Industry Standards Communication Protocol : Zigbee, ISM, Bluetooth Primary Application : Bluetooth, ISM, Zigbee Mechanical Attachment Mounting Method : Adhesive Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Category : 2400 - 2500 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Configuration Features Antenna Type : Flexible PCB (FPC) Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Industry Standards Communication Protocol : Zigbee, ISM, Bluetooth Primary Application : Bluetooth, ISM, Zigbee Mechanical Attachment Mounting Method : Adhesive Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Category : 2400 - 2500 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L9000059-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L9000059-01
Antennas L9000059-01
Configuration Features Antenna Type : Flexible PCB (FPC) Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Industry Standards Communication Protocol : Zigbee, ISM, Bluetooth Primary Application : Bluetooth, ISM, Zigbee Mechanical Attachment Mounting Method : Adhesive Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Category : 2400 - 2500 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Type : Flexible PCB (FPC)
  • Band Type : Single Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : Zigbee, ISM, Bluetooth
  • Primary Application : Bluetooth, ISM, Zigbee

Mechanical Attachment


  • Mounting Method : Adhesive Mount

Operation/Application


  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF4

Signal Characteristics


  • Frequency Category : 2400 - 2500
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number L9000059-01
Product Name Antennas
Applications Bluetooth, ISM, Zigbee
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Antennas - 2495363 - RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 to ? MHz
Gain 3.7 dB
View Details
2 suppliers
Antennas - 1513431-2 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 8-2118903-1 - TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT, ISM
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
RF Antennas - ANT-916-USP-TTR-ND - DigiKey
Specs
Applications ISM, LoRa, Sensor Networks, SigFox
Primary Frequency Range 915.0 MHz
Gain 0.3000 dB
View Details