TE Connectivity Antennas ANT-W63RPC1-200

Description
Body Features Antenna Weight : 1.8 G  [.064 OZ ] Configuration Features Antenna Style : Patch Antenna Type : PCB Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .2 M  [.65 FT ] Product Height : 1.3 MM  [.05 INCH ] Product Length : 43 MM  [1.69 INCH ] Product Width : 11 MM  [.43 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.8:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 3.7 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 1.8 G  [.064 OZ ] Configuration Features Antenna Style : Patch Antenna Type : PCB Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .2 M  [.65 FT ] Product Height : 1.3 MM  [.05 INCH ] Product Length : 43 MM  [1.69 INCH ] Product Width : 11 MM  [.43 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.8:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 3.7 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-W63RPC1-200 - TE Connectivity
Berwyn, PA, United States
Body Features Antenna Weight : 1.8 G  [.064 OZ ] Configuration Features Antenna Style : Patch Antenna Type : PCB Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .2 M  [.65 FT ] Product Height : 1.3 MM  [.05 INCH ] Product Length : 43 MM  [1.69 INCH ] Product Width : 11 MM  [.43 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.8:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 3.7 Peak Gain (DBI) : > 6

Body Features


  • Antenna Weight : 1.8 G  [.064 OZ ]

Configuration Features


  • Antenna Style : Patch
  • Antenna Type : PCB
  • Band Type : Triple Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .2 M  [.65 FT ]
  • Product Height : 1.3 MM  [.05 INCH ]
  • Product Length : 43 MM  [1.69 INCH ]
  • Product Width : 11 MM  [.43 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.8:1

Industry Standards


  • Communication Protocol : Wi-Fi
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2485
  • Frequency Category : 2400 - 7125
  • Gain (Max) (DB) : 3.7
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - 343-ANT-W63RPC1-200-ND - DigiKey
Thief River Falls, MN, United States
2.4GHz, 5GHz, 6GHz 802.11, 802.15.4, Bluetooth, U-NII, Wi-Fi 4, Wi-Fi 5, Wi-Fi 6, Wi-Fi 6E, Zigbee Rigid Patch RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz 3.7dBi, 6.1dBi, 5.9dBi Solder Adhesive

2.4GHz, 5GHz, 6GHz 802.11, 802.15.4, Bluetooth, U-NII, Wi-Fi 4, Wi-Fi 5, Wi-Fi 6, Wi-Fi 6E, Zigbee Rigid Patch RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz 3.7dBi, 6.1dBi, 5.9dBi Solder Adhesive

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number ANT-W63RPC1-200 343-ANT-W63RPC1-200-ND
Product Name Antennas RF Antennas
Applications Wi-Fi Modem or Wireless Network; 802.11, 802.15.4, Bluetooth, U-NII, Wi-Fi 4, Wi-Fi 5, Wi-Fi 6, Wi-Fi 6E, Zigbee
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2400.0 to 2485.0 MHz 2400.0 to 6000.0 MHz
Gain 6 dB 3.7 to 6.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2344656-4 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2108784-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2118907-7 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2108965-8 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers