TE Connectivity Antennas L9000054-01

Description
Configuration Features Antenna Type : Flexible PCB (FPC) Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Industry Standards Communication Protocol : ISM, Bluetooth, Zigbee Primary Application : Zigbee, ISM, Bluetooth Mechanical Attachment Mounting Method : Adhesive Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : UMCC, U.FL, MHF, MHF1 Signal Characteristics Frequency Category : 2400 - 2500 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Type : Flexible PCB (FPC) Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Industry Standards Communication Protocol : ISM, Bluetooth, Zigbee Primary Application : Zigbee, ISM, Bluetooth Mechanical Attachment Mounting Method : Adhesive Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : UMCC, U.FL, MHF, MHF1 Signal Characteristics Frequency Category : 2400 - 2500 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L9000054-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L9000054-01
Antennas L9000054-01
Configuration Features Antenna Type : Flexible PCB (FPC) Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Industry Standards Communication Protocol : ISM, Bluetooth, Zigbee Primary Application : Zigbee, ISM, Bluetooth Mechanical Attachment Mounting Method : Adhesive Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : UMCC, U.FL, MHF, MHF1 Signal Characteristics Frequency Category : 2400 - 2500 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Type : Flexible PCB (FPC)
  • Band Type : Single Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : ISM, Bluetooth, Zigbee
  • Primary Application : Zigbee, ISM, Bluetooth

Mechanical Attachment


  • Mounting Method : Adhesive Mount

Operation/Application


  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : UMCC, U.FL, MHF, MHF1

Signal Characteristics


  • Frequency Category : 2400 - 2500
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number L9000054-01
Product Name Antennas
Applications Zigbee, ISM, Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513247-1 - TE Connectivity
TE Connectivity
Specs
Applications ISM, LoRaWAN, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2344657-6 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - L000486-03 - TE Connectivity
TE Connectivity
Specs
Applications 5G
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
RF Antennas - ANT-868-USP-ND - DigiKey
Specs
Applications ISM, LoRa, Sensor Networks, SigFox
Primary Frequency Range 868.0 MHz
Gain 0.2000 dB
View Details
2 suppliers