TE Connectivity Antennas L9000015-01

Description
Body Features Antenna Weight : 6.1 G  [.215 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 4 MM  [.16 INCH ] Product Length : 20 MM  [.79 INCH ] Product Width : 20 MM  [.79 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.7:1 Industry Standards Communication Protocol : ISM, Zigbee, Bluetooth Primary Application : Zigbee, Bluetooth, ISM Mechanical Attachment Mounting Method : Through-Hole/Tab Mount Polarization : RHCP Operation/Applicatio n Directionality : Directional Packaging Features Packaging Method : Box & Tray Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Frequency Category : 2400 - 2500 Gain (Max) (DB) : 5.5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 6.1 G  [.215 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 4 MM  [.16 INCH ] Product Length : 20 MM  [.79 INCH ] Product Width : 20 MM  [.79 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.7:1 Industry Standards Communication Protocol : ISM, Zigbee, Bluetooth Primary Application : Zigbee, Bluetooth, ISM Mechanical Attachment Mounting Method : Through-Hole/Tab Mount Polarization : RHCP Operation/Applicatio n Directionality : Directional Packaging Features Packaging Method : Box & Tray Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Frequency Category : 2400 - 2500 Gain (Max) (DB) : 5.5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L9000015-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L9000015-01
Antennas L9000015-01
Body Features Antenna Weight : 6.1 G  [.215 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 4 MM  [.16 INCH ] Product Length : 20 MM  [.79 INCH ] Product Width : 20 MM  [.79 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.7:1 Industry Standards Communication Protocol : ISM, Zigbee, Bluetooth Primary Application : Zigbee, Bluetooth, ISM Mechanical Attachment Mounting Method : Through-Hole/Tab Mount Polarization : RHCP Operation/Applicatio n Directionality : Directional Packaging Features Packaging Method : Box & Tray Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Frequency Category : 2400 - 2500 Gain (Max) (DB) : 5.5 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 6.1 G  [.215 OZ ]

Configuration Features


  • Antenna Style : Patch
  • Antenna Type : Patch
  • Band Type : Single Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Product Height : 4 MM  [.16 INCH ]
  • Product Length : 20 MM  [.79 INCH ]
  • Product Width : 20 MM  [.79 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.7:1

Industry Standards


  • Communication Protocol : ISM, Zigbee, Bluetooth
  • Primary Application : Zigbee, Bluetooth, ISM

Mechanical Attachment


  • Mounting Method : Through-Hole/Tab Mount
  • Polarization : RHCP

Operation/Application


  • Directionality : Directional

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : Solder

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2485
  • Frequency Category : 2400 - 2500
  • Gain (Max) (DB) : 5.5
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number L9000015-01
Product Name Antennas
Applications Zigbee, Bluetooth, ISM
Pattern Type Directional
Polarization Right Hand Circular
Primary Frequency Range 2400.0 to 2485.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195890-1 - TE Connectivity
TE Connectivity
Specs
Applications LoRaWAN, Cellular, Bluetooth
Pattern Type Omni directional
Polarization Vertical
View Details
3 suppliers
Antennas - 2344654-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2118788-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN, ZigBee, Wi-Fi
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
View Details
3 suppliers
Antennas - ANT-5GW-FPC-V200UF - TE Connectivity
Specs
Applications 5G, Cellular, LTE
Pattern Type Omni directional
Gain 6 dB
View Details
2 suppliers