Body Features Antenna Weight : 20 G [.705 OZ ]
Configuration Features Antenna Style : Dome Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port
Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1
Industry Standards Communication Protocol : ISM, Bluetooth, Zigbee Primary Application : Zigbee, Bluetooth, ISM
Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear
Operation/Applicatio
n Antenna Environment : Outdoor Directionality : Omnidirectional
Packaging Features Packaging Method : Bag/Carton
Product Availability Applicable Region : Global
Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA
Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Frequency Category : 2400 - 2500 Gain (Max) (DB) : .8 Peak Gain (DBI) : 0 < 3
Body Features
- Antenna Weight : 20 G [.705 OZ ]
Configuration Features
- Antenna Style : Dome
- Antenna Type : Dome/Puck
- Band Type : Single Band
- Mounting Location : External
- Port Configuration : Single Port
Electrical Characteristics
- Impedance (OHM) : 50
- VSWR (Max) : < 1.9:1
Industry Standards
- Communication Protocol : ISM, Bluetooth, Zigbee
- Primary Application : Zigbee, Bluetooth, ISM
Mechanical Attachment
- Mounting Method : Stud/Screw/Lug Mount
- Polarization : Linear
Operation/Application
- Antenna Environment : Outdoor
- Directionality : Omnidirectional
Packaging Features
- Packaging Method : Bag/Carton
Product Availability
- Applicable Region : Global
Product Type Features
- Antenna Product Type : Antenna
- Antenna Termination : SMA
Signal Characteristics
- Frequency Band (MHZ) : 2400 - 2485
- Frequency Category : 2400 - 2500
- Gain (Max) (DB) : .8
- Peak Gain (DBI) : 0 < 3