TE Connectivity Antennas L001421-01

Description
Configuration Features Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : 1 M  [3.281 FT ] Product Diameter : 45 MM  [1.77 INCH ] Product Height : 84 MM  [3.31 INCH ] Industry Standards Communication Protocol : Cellular Primary Application : Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Vertical Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Cellular Packaging Features Packaging Method : Bag/Carton Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Category : 617 - 7125 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : 1 M  [3.281 FT ] Product Diameter : 45 MM  [1.77 INCH ] Product Height : 84 MM  [3.31 INCH ] Industry Standards Communication Protocol : Cellular Primary Application : Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Vertical Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Cellular Packaging Features Packaging Method : Bag/Carton Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Category : 617 - 7125 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L001421-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L001421-01
Antennas L001421-01
Configuration Features Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : 1 M  [3.281 FT ] Product Diameter : 45 MM  [1.77 INCH ] Product Height : 84 MM  [3.31 INCH ] Industry Standards Communication Protocol : Cellular Primary Application : Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Vertical Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Cellular Packaging Features Packaging Method : Bag/Carton Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Category : 617 - 7125 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Type : Dome/Puck
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Cable Length : 1 M  [3.281 FT ]
  • Product Diameter : 45 MM  [1.77 INCH ]
  • Product Height : 84 MM  [3.31 INCH ]

Industry Standards


  • Communication Protocol : Cellular
  • Primary Application : Cellular

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount
  • Polarization : Vertical

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional
  • Wireless Standard : Cellular

Packaging Features


  • Packaging Method : Bag/Carton

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Category : 617 - 7125
  • Peak Gain (DBI) : > 6
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number L001421-01
Product Name Antennas
Applications Cellular
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108855-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
3 suppliers
Antennas - 1-2344656-5 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108923-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2108792-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers