Body Features Antenna Weight : 18 G [.635 OZ ]
Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port
Dimensions Product Height : 8 MM [.315 INCH ] Product Length : 25 MM [.984 INCH ] Product Width : 25 MM [.984 INCH ]
Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1
Industry Standards Communication Protocol : GNSS Primary Application : GNSS
Mechanical Attachment Mounting Method : Solder Polarization : Right
Operation/Applicatio
n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : GPS
Other Precision Level : Standard
Packaging Features Packaging Method : Bag/Box
Product Availability Applicable Region : Global
Product Type Features Antenna Product Type : Antenna Mount Antenna Termination : Solder
Signal Characteristics Frequency Band (MHZ) : 1164 - 1610 Frequency Category : 1164 - 1610 Gain (Max) (DB) : 4.1 Peak Gain (DBI) : 3 < 6
Body Features
- Antenna Weight : 18 G [.635 OZ ]
Configuration Features
- Antenna Style : Patch
- Antenna Type : Patch
- Band Type : Single Band
- Mounting Location : Internal/Embedded
- Port Configuration : Single Port
Dimensions
- Product Height : 8 MM [.315 INCH ]
- Product Length : 25 MM [.984 INCH ]
- Product Width : 25 MM [.984 INCH ]
Electrical Characteristics
- Antenna Operation : Passive
- Impedance (OHM) : 50
- VSWR (Max) : < 2.0:1
Industry Standards
- Communication Protocol : GNSS
- Primary Application : GNSS
Mechanical Attachment
- Mounting Method : Solder
- Polarization : Right
Operation/Application
- Antenna Environment : Indoor
- Directionality : Omnidirectional
- Wireless Standard : GPS
Other
- Precision Level : Standard
Packaging Features
- Packaging Method : Bag/Box
Product Availability
- Applicable Region : Global
Product Type Features
- Antenna Product Type : Antenna Mount
- Antenna Termination : Solder
Signal Characteristics
- Frequency Band (MHZ) : 1164 - 1610
- Frequency Category : 1164 - 1610
- Gain (Max) (DB) : 4.1
- Peak Gain (DBI) : 3 < 6