TE Connectivity Antennas L001324-01

Description
Configuration Features Antenna Type : Flexible PCB (FPC) Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Industry Standards Communication Protocol : GNSS, GPS Primary Application : GPS, GNSS Mechanical Attachment Mounting Method : Adhesive Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : U.FL, MHF, UMCC, MHF1 Signal Characteristics Frequency Category : 1164 - 1610
Request a Quote Datasheet
Description
Configuration Features Antenna Type : Flexible PCB (FPC) Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Industry Standards Communication Protocol : GNSS, GPS Primary Application : GPS, GNSS Mechanical Attachment Mounting Method : Adhesive Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : U.FL, MHF, UMCC, MHF1 Signal Characteristics Frequency Category : 1164 - 1610
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L001324-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L001324-01
Antennas L001324-01
Configuration Features Antenna Type : Flexible PCB (FPC) Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Industry Standards Communication Protocol : GNSS, GPS Primary Application : GPS, GNSS Mechanical Attachment Mounting Method : Adhesive Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : U.FL, MHF, UMCC, MHF1 Signal Characteristics Frequency Category : 1164 - 1610

Configuration Features


  • Antenna Type : Flexible PCB (FPC)
  • Band Type : Multi Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : GNSS, GPS
  • Primary Application : GPS, GNSS

Mechanical Attachment


  • Mounting Method : Adhesive Mount

Operation/Application


  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : U.FL, MHF, UMCC, MHF1

Signal Characteristics


  • Frequency Category : 1164 - 1610
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number L001324-01
Product Name Antennas
Applications GPS, GNSS
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2344654-6 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 1-2195935-4 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2118016-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2195846-6 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, 5G, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers