TE Connectivity Antennas L001256-01

Description
Body Features Antenna Weight : 343 G  [12.1 OZ ] Configuration Features Antenna Style : Vehicular Antenna Type : Shark Fin Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : .61 M  [2 FT ] Electrical Characteristics Impedance (OHM) : 50 Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 617 - 698, 2300 - 2500, 880 - 960, 1350 - 2700, 1690 - 1880, 1350 - 1550, 1850 - 1990, 2500 - 2700, 698 - 824, 617 - 960, 1910 - 2180, 824 - 894 Frequency Category : 617 - 4200 Gain (Max) (DB) : 4.7 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 343 G  [12.1 OZ ] Configuration Features Antenna Style : Vehicular Antenna Type : Shark Fin Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : .61 M  [2 FT ] Electrical Characteristics Impedance (OHM) : 50 Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 617 - 698, 2300 - 2500, 880 - 960, 1350 - 2700, 1690 - 1880, 1350 - 1550, 1850 - 1990, 2500 - 2700, 698 - 824, 617 - 960, 1910 - 2180, 824 - 894 Frequency Category : 617 - 4200 Gain (Max) (DB) : 4.7 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L001256-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L001256-01
Antennas L001256-01
Body Features Antenna Weight : 343 G  [12.1 OZ ] Configuration Features Antenna Style : Vehicular Antenna Type : Shark Fin Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : .61 M  [2 FT ] Electrical Characteristics Impedance (OHM) : 50 Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 617 - 698, 2300 - 2500, 880 - 960, 1350 - 2700, 1690 - 1880, 1350 - 1550, 1850 - 1990, 2500 - 2700, 698 - 824, 617 - 960, 1910 - 2180, 824 - 894 Frequency Category : 617 - 4200 Gain (Max) (DB) : 4.7 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 343 G  [12.1 OZ ]

Configuration Features


  • Antenna Style : Vehicular
  • Antenna Type : Shark Fin
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Multiple Ports

Dimensions


  • Cable Length : .61 M  [2 FT ]

Electrical Characteristics


  • Impedance (OHM) : 50

Industry Standards


  • Communication Protocol : NTN SatCom
  • Primary Application : NTN SatCom

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 617 - 698, 2300 - 2500, 880 - 960, 1350 - 2700, 1690 - 1880, 1350 - 1550, 1850 - 1990, 2500 - 2700, 698 - 824, 617 - 960, 1910 - 2180, 824 - 894
  • Frequency Category : 617 - 4200
  • Gain (Max) (DB) : 4.7
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 994-L001256-01-ND - DigiKey
Thief River Falls, MN, United States
ANT, MTRA, 2X5G/SATCOM, 0.195 SM

ANT, MTRA, 2X5G/SATCOM, 0.195 SM

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number L001256-01 994-L001256-01-ND
Product Name Antennas RF Antennas
Applications NTN SatCom Modem or Wireless Network; 2G, 3G, 4G, 5G, IoT, M2M
Pattern Type Omni directional
Primary Frequency Range 617.0 to 2700.0 MHz 657.5 to 2600.0 MHz
Gain 3 to 6 dB 3.2 to 4.7 dB
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108943-2 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, 5G, LTE
Pattern Type Directional
Polarization Linear
View Details
Antennas - 2108921-4 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, 5G, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2195765-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; ZigBee, Wi-Fi, GNSS, GPS, Bluetooth
Polarization Linear
Primary Frequency Range 1570.0 to 2500.0 MHz
View Details
5 suppliers
Antennas - 1-2108858-3 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers