Body Features Antenna Weight : 122 G [4.3 OZ ]
Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Quad Band Mounting Location : External Port Configuration : Single Port
Dimensions Cable Insulation Diameter (Max) : 2.7 MM [.11 INCH ] Cable Length : 5 M [16.4 FT ] Product Height : 24 MM [.94 INCH ] Product Length : 83.7 MM [3.29 INCH ] Product Width : 83.7 MM [3.29 INCH ]
Electrical Characteristics Antenna Operation : Active VSWR (Max) : < 1.8:1
Industry Standards Communication Protocol : GNSS IP Rating : IP67 Primary Application : GNSS
Mechanical Attachment Mounting Method : Magnetic Mount Polarization : RHCP
Operation/Applicatio
n Antenna Environment : Outdoor Directionality : Directional Option : Connector Ordered Separately
Other Precision Level : High
Packaging Features Packaging Method : Bag & Box
Product Availability Applicable Region : Global
Product Type Features Antenna Product Type : Antenna Mount Antenna Termination : SMA Mount Radio End Connector Type : SMA
Signal Characteristics Frequency Band (MHZ) : 1164 - 1610 Frequency Category : 1164 - 1610 Peak Gain (DBI) : > 6
Body Features
- Antenna Weight : 122 G [4.3 OZ ]
Configuration Features
- Antenna Style : Patch
- Antenna Type : Patch
- Band Type : Quad Band
- Mounting Location : External
- Port Configuration : Single Port
Dimensions
- Cable Insulation Diameter (Max) : 2.7 MM [.11 INCH ]
- Cable Length : 5 M [16.4 FT ]
- Product Height : 24 MM [.94 INCH ]
- Product Length : 83.7 MM [3.29 INCH ]
- Product Width : 83.7 MM [3.29 INCH ]
Electrical Characteristics
- Antenna Operation : Active
- VSWR (Max) : < 1.8:1
Industry Standards
- Communication Protocol : GNSS
- IP Rating : IP67
- Primary Application : GNSS
Mechanical Attachment
- Mounting Method : Magnetic Mount
- Polarization : RHCP
Operation/Application
- Antenna Environment : Outdoor
- Directionality : Directional
- Option : Connector Ordered Separately
Other
Packaging Features
- Packaging Method : Bag & Box
Product Availability
- Applicable Region : Global
Product Type Features
- Antenna Product Type : Antenna Mount
- Antenna Termination : SMA
- Mount Radio End Connector Type : SMA
Signal Characteristics
- Frequency Band (MHZ) : 1164 - 1610
- Frequency Category : 1164 - 1610
- Peak Gain (DBI) : > 6