TE Connectivity Antennas L001068-01

Description
Configuration Features Antenna Style : Yagi/Log Periodic Antenna Type : Yagi Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 1.6:1 Industry Standards Communication Protocol : UHF Primary Application : Cellular Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Mount Antenna End Connector Type : N-type Mount Radio End Connector Type : N-type Signal Characteristics Frequency Band (MHZ) : 698 - 960 Frequency Category : 698 - 960 Gain (Max) (DB) : 11 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Yagi/Log Periodic Antenna Type : Yagi Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 1.6:1 Industry Standards Communication Protocol : UHF Primary Application : Cellular Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Mount Antenna End Connector Type : N-type Mount Radio End Connector Type : N-type Signal Characteristics Frequency Band (MHZ) : 698 - 960 Frequency Category : 698 - 960 Gain (Max) (DB) : 11 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L001068-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L001068-01
Antennas L001068-01
Configuration Features Antenna Style : Yagi/Log Periodic Antenna Type : Yagi Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 1.6:1 Industry Standards Communication Protocol : UHF Primary Application : Cellular Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Mount Antenna End Connector Type : N-type Mount Radio End Connector Type : N-type Signal Characteristics Frequency Band (MHZ) : 698 - 960 Frequency Category : 698 - 960 Gain (Max) (DB) : 11 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Style : Yagi/Log Periodic
  • Antenna Type : Yagi
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Single Port

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.6:1

Industry Standards


  • Communication Protocol : UHF
  • Primary Application : Cellular

Mechanical Attachment


  • Mounting Method : Pole/Mast/Bracket Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Directional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type
  • Mount Antenna End Connector Type : N-type
  • Mount Radio End Connector Type : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 698 - 960
  • Frequency Category : 698 - 960
  • Gain (Max) (DB) : 11
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - 994-L001068-01-ND - DigiKey
Thief River Falls, MN, United States
YAGI ANTENNA 698-960MHZ

YAGI ANTENNA 698-960MHZ

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number L001068-01 994-L001068-01-ND
Product Name Antennas RF Antennas
Applications Cellular Modem or Wireless Network; 4G, ISM, LoRa, Wi-Fi
Pattern Type Directional
Primary Frequency Range 698.0 to 960.0 MHz 739.0 to 952.5 MHz
Gain 6 dB 11 to 13 dB
VSWR 1.6 :1 1.6 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108857-9 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2-2363696-3 - TE Connectivity
Specs
Applications Modem or Wireless Network; M2M, IoT, GSM 1800, UMTS, CDMA 1900, GSM, CDMA 850, GSM 900, LTE, Cellular
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
Antennas - 2118907-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2344656-8 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers