TE Connectivity Antennas L001016-02

Description
Configuration Features Antenna Type : PCB Band Type : Wide Band Mounting Location : Internal/Embedded Port Configuration : Multiple Ports Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Communication Protocol : UWB Primary Application : Vehicular Mechanical Attachment Mounting Method : Printed Circuit Board Mount Operation/Applicatio n Directionality : Directional Product Type Features Antenna Product Type : Antenna Mount Antenna Termination : SMA Signal Characteristics Frequency Category : 3100 - 10600 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Type : PCB Band Type : Wide Band Mounting Location : Internal/Embedded Port Configuration : Multiple Ports Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Communication Protocol : UWB Primary Application : Vehicular Mechanical Attachment Mounting Method : Printed Circuit Board Mount Operation/Applicatio n Directionality : Directional Product Type Features Antenna Product Type : Antenna Mount Antenna Termination : SMA Signal Characteristics Frequency Category : 3100 - 10600 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L001016-02 - TE Connectivity
Berwyn, PA, United States
Antennas
L001016-02
Antennas L001016-02
Configuration Features Antenna Type : PCB Band Type : Wide Band Mounting Location : Internal/Embedded Port Configuration : Multiple Ports Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Communication Protocol : UWB Primary Application : Vehicular Mechanical Attachment Mounting Method : Printed Circuit Board Mount Operation/Applicatio n Directionality : Directional Product Type Features Antenna Product Type : Antenna Mount Antenna Termination : SMA Signal Characteristics Frequency Category : 3100 - 10600 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Type : PCB
  • Band Type : Wide Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Multiple Ports

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 2:1

Industry Standards


  • Communication Protocol : UWB
  • Primary Application : Vehicular

Mechanical Attachment


  • Mounting Method : Printed Circuit Board Mount

Operation/Application


  • Directionality : Directional

Product Type Features


  • Antenna Product Type : Antenna Mount
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Category : 3100 - 10600
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number L001016-02
Product Name Antennas
Applications Vehicular
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2-2363696-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; M2M, UMTS, IoT, GSM, GSM 900, Cellular, GSM 1800, CDMA 1900, CDMA 850, LTE
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
Antennas - 2195892-1 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Polarization Vertical
View Details
3 suppliers
Antennas - 2344656-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2108937-3 - TE Connectivity
TE Connectivity
Specs
Applications GNSS, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers