TE Connectivity Antennas L000973-01

Description
Configuration Features Antenna Type : Dome/Puck Band Type : Wide Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Cellular, Vehicular, LTE, Cat-M/NB-IoT, 5G IP Rating : IP67 Primary Application : 5G, LTE, Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Category : 410 - 470, 617 - 6000 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Configuration Features Antenna Type : Dome/Puck Band Type : Wide Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Cellular, Vehicular, LTE, Cat-M/NB-IoT, 5G IP Rating : IP67 Primary Application : 5G, LTE, Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Category : 410 - 470, 617 - 6000 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L000973-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L000973-01
Antennas L000973-01
Configuration Features Antenna Type : Dome/Puck Band Type : Wide Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Cellular, Vehicular, LTE, Cat-M/NB-IoT, 5G IP Rating : IP67 Primary Application : 5G, LTE, Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Category : 410 - 470, 617 - 6000 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Type : Dome/Puck
  • Band Type : Wide Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : Cellular, Vehicular, LTE, Cat-M/NB-IoT, 5G
  • IP Rating : IP67
  • Primary Application : 5G, LTE, Cellular

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : Solder

Signal Characteristics


  • Frequency Category : 410 - 470, 617 - 6000
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number L000973-01
Product Name Antennas
Applications 5G, LTE, Cellular
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2-2370914-4 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; Cellular, GSM 900, IoT, GSM 1800, CDMA 850, GPS, M2M, LTE, UMTS, GSM, CDMA 1900
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
Antennas - 2108948-2 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, 5G
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108991-1 - TE Connectivity
TE Connectivity
Specs
Applications ISM, LPWAN, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers
Antennas - 1-2118909-3 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers