TE Connectivity Antennas L000953-01

Description
Body Features Antenna Weight : 10 G  [.352 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 4 MM  [.157 INCH ] Product Length : 18 MM  [.708 INCH ] Product Width : 18 MM  [.708 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 4.0:1 Industry Standards Communication Protocol : GNSS Primary Application : GNSS Mechanical Attachment Mounting Method : Surface Mount Polarization : Right Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : GPS Other Precision Level : Standard Packaging Features Packaging Method : Tape & Reel Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMD Signal Characteristics Frequency Category : 1420 - 1620 Gain (Max) (DB) : 4.3 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 10 G  [.352 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 4 MM  [.157 INCH ] Product Length : 18 MM  [.708 INCH ] Product Width : 18 MM  [.708 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 4.0:1 Industry Standards Communication Protocol : GNSS Primary Application : GNSS Mechanical Attachment Mounting Method : Surface Mount Polarization : Right Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : GPS Other Precision Level : Standard Packaging Features Packaging Method : Tape & Reel Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMD Signal Characteristics Frequency Category : 1420 - 1620 Gain (Max) (DB) : 4.3 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L000953-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L000953-01
Antennas L000953-01
Body Features Antenna Weight : 10 G  [.352 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 4 MM  [.157 INCH ] Product Length : 18 MM  [.708 INCH ] Product Width : 18 MM  [.708 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 4.0:1 Industry Standards Communication Protocol : GNSS Primary Application : GNSS Mechanical Attachment Mounting Method : Surface Mount Polarization : Right Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : GPS Other Precision Level : Standard Packaging Features Packaging Method : Tape & Reel Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMD Signal Characteristics Frequency Category : 1420 - 1620 Gain (Max) (DB) : 4.3 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 10 G  [.352 OZ ]

Configuration Features


  • Antenna Style : Patch
  • Antenna Type : Patch
  • Band Type : Single Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Product Height : 4 MM  [.157 INCH ]
  • Product Length : 18 MM  [.708 INCH ]
  • Product Width : 18 MM  [.708 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 4.0:1

Industry Standards


  • Communication Protocol : GNSS
  • Primary Application : GNSS

Mechanical Attachment


  • Mounting Method : Surface Mount
  • Polarization : Right

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Wireless Standard : GPS

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Tape & Reel

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMD

Signal Characteristics


  • Frequency Category : 1420 - 1620
  • Gain (Max) (DB) : 4.3
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 343-L000953-01DKR-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC PATCH ANT, 1575-1602MHZ,

CERAMIC PATCH ANT, 1575-1602MHZ,

Buy Now Datasheet
RF Antennas - 343-L000953-01CT-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC PATCH ANT, 1575-1602MHZ,

CERAMIC PATCH ANT, 1575-1602MHZ,

Buy Now Datasheet
RF Antennas - 343-L000953-01TR-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC PATCH ANT, 1575-1602MHZ,

CERAMIC PATCH ANT, 1575-1602MHZ,

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number L000953-01 343-L000953-01DKR-ND
Product Name Antennas RF Antennas
Applications GNSS GPS; GNSS, GPS
Pattern Type Omni directional
Gain 3 to 6 dB 6 dB
VSWR 4 :1 4 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 0600-00039 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
View Details
4 suppliers
Antennas - ANT-916-JJB-HT-T - TE Connectivity
Specs
Applications LPWAN, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2548623-5 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 1513472-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers