TE Connectivity Antennas ANT-916-SP

Description
Body Features Product Weight : 1.04 G  [.03668 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 1.5 MM  [.06 INCH ] Product Length : 27.94 MM  [1.1 INCH ] Product Width : 13.7 MM  [.54 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Primary Application : LoRaWAN, LPWAN Wireless Application : LPWAN, LoRaWAN, Wi-Fi Mechanical Attachment Mounting Type : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 915 Gain (Max) (DB) : 1.4 Nominal Frequency Range : 902 - 930 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Body Features Product Weight : 1.04 G  [.03668 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 1.5 MM  [.06 INCH ] Product Length : 27.94 MM  [1.1 INCH ] Product Width : 13.7 MM  [.54 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Primary Application : LoRaWAN, LPWAN Wireless Application : LPWAN, LoRaWAN, Wi-Fi Mechanical Attachment Mounting Type : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 915 Gain (Max) (DB) : 1.4 Nominal Frequency Range : 902 - 930 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-916-SP - TE Connectivity
Berwyn, PA, United States
Antennas
ANT-916-SP
Antennas ANT-916-SP
Body Features Product Weight : 1.04 G  [.03668 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 1.5 MM  [.06 INCH ] Product Length : 27.94 MM  [1.1 INCH ] Product Width : 13.7 MM  [.54 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Primary Application : LoRaWAN, LPWAN Wireless Application : LPWAN, LoRaWAN, Wi-Fi Mechanical Attachment Mounting Type : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 915 Gain (Max) (DB) : 1.4 Nominal Frequency Range : 902 - 930 Peak Gain (DBI) : 0 < 3

Body Features


  • Product Weight : 1.04 G  [.03668 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : PCB
  • Band Type : Single Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Product Height : 1.5 MM  [.06 INCH ]
  • Product Length : 27.94 MM  [1.1 INCH ]
  • Product Width : 13.7 MM  [.54 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.9:1

Industry Standards


  • Primary Application : LoRaWAN, LPWAN
  • Wireless Application : LPWAN, LoRaWAN, Wi-Fi

Mechanical Attachment


  • Mounting Type : Surface Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : Solder

Signal Characteristics


  • Frequency Band (MHZ) : 915
  • Gain (Max) (DB) : 1.4
  • Nominal Frequency Range : 902 - 930
  • Peak Gain (DBI) : 0 < 3
Buy Now
RF Antennas - ANT-916-SP-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
ANT-916-SP-ND
RF Antennas ANT-916-SP-ND
915MHz ISM, LoRa, Sensor Networks, SigFox Chip RF Antenna 900MHz ~ 930MHz 1.4dBi Solder Surface Mount

915MHz ISM, LoRa, Sensor Networks, SigFox Chip RF Antenna 900MHz ~ 930MHz 1.4dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number ANT-916-SP ANT-916-SP-ND
Product Name Antennas RF Antennas
Applications Modem or Wireless Network; LPWAN, LoRaWAN, Wi-Fi ISM, LoRa, Sensor Networks, SigFox
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 915.0 MHz 915.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108921-4 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, 5G, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 1-2344656-6 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - L000486-01 - TE Connectivity
TE Connectivity
Specs
Applications 5G
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2-2363696-3 - TE Connectivity
Specs
Applications Modem or Wireless Network; M2M, IoT, GSM 1800, UMTS, CDMA 1900, GSM, CDMA 850, GSM 900, LTE, Cellular
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details