TE Connectivity Antennas L000951-01

Description
Body Features Antenna Weight : .1 G  [.004 OZ ] Configuration Features Antenna Style : Chip Antenna Type : Patch Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Multiple Ports Dimensions Product Height : .5 MM  [.02 INCH ] Product Length : 3.2 MM  [.126 INCH ] Product Width : 1.6 MM  [.063 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Reel/Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMD Signal Characteristics Frequency Category : 1427 - 6000 Gain (Max) (DB) : 1.8 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Body Features Antenna Weight : .1 G  [.004 OZ ] Configuration Features Antenna Style : Chip Antenna Type : Patch Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Multiple Ports Dimensions Product Height : .5 MM  [.02 INCH ] Product Length : 3.2 MM  [.126 INCH ] Product Width : 1.6 MM  [.063 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Reel/Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMD Signal Characteristics Frequency Category : 1427 - 6000 Gain (Max) (DB) : 1.8 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L000951-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L000951-01
Antennas L000951-01
Body Features Antenna Weight : .1 G  [.004 OZ ] Configuration Features Antenna Style : Chip Antenna Type : Patch Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Multiple Ports Dimensions Product Height : .5 MM  [.02 INCH ] Product Length : 3.2 MM  [.126 INCH ] Product Width : 1.6 MM  [.063 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Reel/Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMD Signal Characteristics Frequency Category : 1427 - 6000 Gain (Max) (DB) : 1.8 Peak Gain (DBI) : 0 < 3

Body Features


  • Antenna Weight : .1 G  [.004 OZ ]

Configuration Features


  • Antenna Style : Chip
  • Antenna Type : Patch
  • Band Type : Single Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Multiple Ports

Dimensions


  • Product Height : .5 MM  [.02 INCH ]
  • Product Length : 3.2 MM  [.126 INCH ]
  • Product Width : 1.6 MM  [.063 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2:1

Industry Standards


  • Communication Protocol : Wi-Fi
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Surface Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Reel/Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMD

Signal Characteristics


  • Frequency Category : 1427 - 6000
  • Gain (Max) (DB) : 1.8
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - 343-L000951-01DKR-ND - DigiKey
Thief River Falls, MN, United States
CHIP ANT, GPS+DUAL WI-FI, 3.2X1.

CHIP ANT, GPS+DUAL WI-FI, 3.2X1.

Buy Now Datasheet
RF Antennas - 343-L000951-01TR-ND - DigiKey
Thief River Falls, MN, United States
CHIP ANT, GPS+DUAL WI-FI, 3.2X1.

CHIP ANT, GPS+DUAL WI-FI, 3.2X1.

Buy Now Datasheet
RF Antennas - 343-L000951-01CT-ND - DigiKey
Thief River Falls, MN, United States
CHIP ANT, GPS+DUAL WI-FI, 3.2X1.

CHIP ANT, GPS+DUAL WI-FI, 3.2X1.

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number L000951-01 343-L000951-01DKR-ND
Product Name Antennas RF Antennas
Applications Wi-Fi Modem or Wireless Network; GPS; GPS, Wi-Fi
Pattern Type Omni directional
Polarization Linear
Gain 0.0 to 3 dB -1.2 to 1.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - ANT-5GW-FPC-V150UF - TE Connectivity
Specs
Applications 5G, LTE, Cellular
Pattern Type Omni directional
Gain 6 dB
View Details
2 suppliers
Antennas - 8-1513634-1 - TE Connectivity
Specs
Applications GNSS
Pattern Type Omni directional
Polarization Right Hand Circular
View Details
2 suppliers
RF Antennas - 0600-00012-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details