TE Connectivity Antennas L000949-01

Description
Body Features Antenna Weight : .5 G  [.018 OZ ] Configuration Features Antenna Style : Chip Antenna Type : Chip Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 10 MM  [.394 INCH ] Product Length : 3 MM  [.118 INCH ] Product Width : 6 MM  [.236 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Reel/Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMD Signal Characteristics Frequency Category : 2400 - 5950 Gain (Max) (DB) : 2.7 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Body Features Antenna Weight : .5 G  [.018 OZ ] Configuration Features Antenna Style : Chip Antenna Type : Chip Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 10 MM  [.394 INCH ] Product Length : 3 MM  [.118 INCH ] Product Width : 6 MM  [.236 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Reel/Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMD Signal Characteristics Frequency Category : 2400 - 5950 Gain (Max) (DB) : 2.7 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L000949-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L000949-01
Antennas L000949-01
Body Features Antenna Weight : .5 G  [.018 OZ ] Configuration Features Antenna Style : Chip Antenna Type : Chip Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 10 MM  [.394 INCH ] Product Length : 3 MM  [.118 INCH ] Product Width : 6 MM  [.236 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Reel/Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMD Signal Characteristics Frequency Category : 2400 - 5950 Gain (Max) (DB) : 2.7 Peak Gain (DBI) : 0 < 3

Body Features


  • Antenna Weight : .5 G  [.018 OZ ]

Configuration Features


  • Antenna Style : Chip
  • Antenna Type : Chip
  • Band Type : Single Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Product Height : 10 MM  [.394 INCH ]
  • Product Length : 3 MM  [.118 INCH ]
  • Product Width : 6 MM  [.236 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 3:1

Industry Standards


  • Communication Protocol : Wi-Fi
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Surface Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Reel/Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMD

Signal Characteristics


  • Frequency Category : 2400 - 5950
  • Gain (Max) (DB) : 2.7
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - 343-L000949-01TR-ND - DigiKey
Thief River Falls, MN, United States
CHIP ANT,2.4+5GHZ,DUAL WI-FI,6X1

CHIP ANT,2.4+5GHZ,DUAL WI-FI,6X1

Buy Now Datasheet
RF Antennas - 343-L000949-01DKR-ND - DigiKey
Thief River Falls, MN, United States
CHIP ANT,2.4+5GHZ,DUAL WI-FI,6X1

CHIP ANT,2.4+5GHZ,DUAL WI-FI,6X1

Buy Now Datasheet
RF Antennas - 343-L000949-01CT-ND - DigiKey
Thief River Falls, MN, United States
CHIP ANT,2.4+5GHZ,DUAL WI-FI,6X1

CHIP ANT,2.4+5GHZ,DUAL WI-FI,6X1

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number L000949-01 343-L000949-01TR-ND
Product Name Antennas RF Antennas
Applications Wi-Fi Modem or Wireless Network; 802.11a/b/g/n/ac, Bluetooth, Wi-Fi, WLAN, Zigbee™
Pattern Type Omni directional
Polarization Linear
Gain 0.0 to 3 dB 1.3 to 1.34 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - ANT-403-USP-ND - DigiKey
Specs
Applications MICS
Primary Frequency Range 403.0 MHz
Gain -8.7 dB
View Details
Antennas - 2195846-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 1513164-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
8 suppliers
Antennas - 2108971-5 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers