TE Connectivity Antennas L000945-01

Description
Body Features Antenna Weight : 12.11 G  [.427 OZ ] Configuration Features Antenna Style : Dome Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : 500 M  [19.69 FT ] Product Diameter : 19 MM  [.748 INCH ] Product Height : .27 MM  [1.063 INCH ] Product Length : 10 MM  [.39 INCH ] Product Width : 19 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : Wi-Fi, LPWAN, LoRaWAN IP Rating : IP67 Primary Application : LPWAN, LoRaWAN Mechanical Attachment Installation Hole Size (MM) : 11 Mount Product Type : Through-Hole Mounting Method : Through-Hole/Tab Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Option : Connector Preinstalled Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Mount Antenna End Connector Type : RP-SMA Mount Radio End Connector Type : RP-SMA Signal Characteristics Frequency Band (MHZ) : 915 Frequency Category : 901 - 941 Peak Gain (DBI) : 3 < 6 Usage Conditions Cable Type : RG 174/U
Request a Quote Datasheet
Description
Body Features Antenna Weight : 12.11 G  [.427 OZ ] Configuration Features Antenna Style : Dome Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : 500 M  [19.69 FT ] Product Diameter : 19 MM  [.748 INCH ] Product Height : .27 MM  [1.063 INCH ] Product Length : 10 MM  [.39 INCH ] Product Width : 19 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : Wi-Fi, LPWAN, LoRaWAN IP Rating : IP67 Primary Application : LPWAN, LoRaWAN Mechanical Attachment Installation Hole Size (MM) : 11 Mount Product Type : Through-Hole Mounting Method : Through-Hole/Tab Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Option : Connector Preinstalled Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Mount Antenna End Connector Type : RP-SMA Mount Radio End Connector Type : RP-SMA Signal Characteristics Frequency Band (MHZ) : 915 Frequency Category : 901 - 941 Peak Gain (DBI) : 3 < 6 Usage Conditions Cable Type : RG 174/U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L000945-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L000945-01
Antennas L000945-01
Body Features Antenna Weight : 12.11 G  [.427 OZ ] Configuration Features Antenna Style : Dome Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : 500 M  [19.69 FT ] Product Diameter : 19 MM  [.748 INCH ] Product Height : .27 MM  [1.063 INCH ] Product Length : 10 MM  [.39 INCH ] Product Width : 19 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : Wi-Fi, LPWAN, LoRaWAN IP Rating : IP67 Primary Application : LPWAN, LoRaWAN Mechanical Attachment Installation Hole Size (MM) : 11 Mount Product Type : Through-Hole Mounting Method : Through-Hole/Tab Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Option : Connector Preinstalled Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Mount Antenna End Connector Type : RP-SMA Mount Radio End Connector Type : RP-SMA Signal Characteristics Frequency Band (MHZ) : 915 Frequency Category : 901 - 941 Peak Gain (DBI) : 3 < 6 Usage Conditions Cable Type : RG 174/U

Body Features


  • Antenna Weight : 12.11 G  [.427 OZ ]

Configuration Features


  • Antenna Style : Dome
  • Antenna Type : Dome/Puck
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Cable Length : 500 M  [19.69 FT ]
  • Product Diameter : 19 MM  [.748 INCH ]
  • Product Height : .27 MM  [1.063 INCH ]
  • Product Length : 10 MM  [.39 INCH ]
  • Product Width : 19 MM  [.75 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.9:1

Industry Standards


  • Communication Protocol : Wi-Fi, LPWAN, LoRaWAN
  • IP Rating : IP67
  • Primary Application : LPWAN, LoRaWAN

Mechanical Attachment


  • Installation Hole Size (MM) : 11
  • Mount Product Type : Through-Hole
  • Mounting Method : Through-Hole/Tab Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional
  • Option : Connector Preinstalled

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : RP-SMA
  • Mount Antenna End Connector Type : RP-SMA
  • Mount Radio End Connector Type : RP-SMA

Signal Characteristics


  • Frequency Band (MHZ) : 915
  • Frequency Category : 901 - 941
  • Peak Gain (DBI) : 3 < 6

Usage Conditions


  • Cable Type : RG 174/U
Buy Now Datasheet
RF Antennas - 994-L000945-01-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA DOME 916MHZ 500MM RG174

ANTENNA DOME 916MHZ 500MM RG174

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number L000945-01 994-L000945-01-ND
Product Name Antennas RF Antennas
Applications LPWAN, LoRaWAN ISM, LoRaWAN, LPWAN
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 915.0 MHz 916.0 MHz
Gain 3 to 6 dB 4.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2108921-3 - TE Connectivity
Specs
Applications Cellular, 5G, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2195846-7 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, 5G, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2108937-9 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, GNSS
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 1-2195935-1 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers