TE Connectivity Antennas L000836-02

Description
Body Features Antenna Weight : 1.2 G  [.042 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 1.13 MM  [.044 INCH ] Cable Length : .1 M  [.328 FT ] Product Height : .15 MM  [.006 INCH ] Product Length : 100 MM  [3.937 INCH ] Product Width : 15 MM  [.591 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : 5G Primary Application : 5G Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : Cellular Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : North America Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF/MHF1/U.FL/UMCC Signal Characteristics Frequency Band (MHZ) : 1717 - 5000, 617 - 894 Frequency Category : 617 - 6000 Gain (Max) (DB) : 5 Peak Gain (DBI) : 3 < 6 Usage Conditions Cable Type : Coaxial
Request a Quote Datasheet
Description
Body Features Antenna Weight : 1.2 G  [.042 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 1.13 MM  [.044 INCH ] Cable Length : .1 M  [.328 FT ] Product Height : .15 MM  [.006 INCH ] Product Length : 100 MM  [3.937 INCH ] Product Width : 15 MM  [.591 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : 5G Primary Application : 5G Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : Cellular Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : North America Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF/MHF1/U.FL/UMCC Signal Characteristics Frequency Band (MHZ) : 1717 - 5000, 617 - 894 Frequency Category : 617 - 6000 Gain (Max) (DB) : 5 Peak Gain (DBI) : 3 < 6 Usage Conditions Cable Type : Coaxial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L000836-02 - TE Connectivity
Berwyn, PA, United States
Antennas
L000836-02
Antennas L000836-02
Body Features Antenna Weight : 1.2 G  [.042 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 1.13 MM  [.044 INCH ] Cable Length : .1 M  [.328 FT ] Product Height : .15 MM  [.006 INCH ] Product Length : 100 MM  [3.937 INCH ] Product Width : 15 MM  [.591 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : 5G Primary Application : 5G Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : Cellular Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : North America Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF/MHF1/U.FL/UMCC Signal Characteristics Frequency Band (MHZ) : 1717 - 5000, 617 - 894 Frequency Category : 617 - 6000 Gain (Max) (DB) : 5 Peak Gain (DBI) : 3 < 6 Usage Conditions Cable Type : Coaxial

Body Features


  • Antenna Weight : 1.2 G  [.042 OZ ]

Configuration Features


  • Antenna Style : Flexible PCB
  • Antenna Type : Flexible PCB (FPC)
  • Band Type : Multi Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Insulation Diameter (Max) : 1.13 MM  [.044 INCH ]
  • Cable Length : .1 M  [.328 FT ]
  • Product Height : .15 MM  [.006 INCH ]
  • Product Length : 100 MM  [3.937 INCH ]
  • Product Width : 15 MM  [.591 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 3:1

Industry Standards


  • Communication Protocol : 5G
  • Primary Application : 5G

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : Cellular

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : North America

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF/MHF1/U.FL/UMCC

Signal Characteristics


  • Frequency Band (MHZ) : 1717 - 5000, 617 - 894
  • Frequency Category : 617 - 6000
  • Gain (Max) (DB) : 5
  • Peak Gain (DBI) : 3 < 6

Usage Conditions


  • Cable Type : Coaxial
Buy Now Datasheet
RF Antennas - 343-L000836-02-ND - DigiKey
Thief River Falls, MN, United States
FPC ANT, VDP, 100MM, MHF1, 617-5

FPC ANT, VDP, 100MM, MHF1, 617-5

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number L000836-02 343-L000836-02-ND
Product Name Antennas RF Antennas
Applications 5G Cellular or PCS Terminal; Modem or Wireless Network; 5G, LTE
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 617.0 to 5000.0 MHz 755.5 to 4700.0 MHz
Gain 3 to 6 dB 0.6000 to 3.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108943-1 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cellular, LTE
Pattern Type Directional
Polarization Linear
View Details
Antennas - 1513431-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - ANT-916-CHP-T - TE Connectivity
Specs
Applications LPWAN, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers