TE Connectivity Antennas L000810-01

Description
Body Features Antenna Weight : 1.2 G  [.042 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 1.61 MM  [.062 INCH ] Product Length : 20 MM  [.787 INCH ] Product Width : 10 MM  [.393 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.6:1 Industry Standards Communication Protocol : CBRS Primary Application : CBRS Mechanical Attachment Mounting Method : Printed Circuit Board Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : 5G 3300-5000 Other Precision Level : Standard Packaging Features Packaging Method : Reel/Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMD Signal Characteristics Frequency Band (MHZ) : 2496 - 5000 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 4.2 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 1.2 G  [.042 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 1.61 MM  [.062 INCH ] Product Length : 20 MM  [.787 INCH ] Product Width : 10 MM  [.393 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.6:1 Industry Standards Communication Protocol : CBRS Primary Application : CBRS Mechanical Attachment Mounting Method : Printed Circuit Board Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : 5G 3300-5000 Other Precision Level : Standard Packaging Features Packaging Method : Reel/Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMD Signal Characteristics Frequency Band (MHZ) : 2496 - 5000 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 4.2 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L000810-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L000810-01
Antennas L000810-01
Body Features Antenna Weight : 1.2 G  [.042 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 1.61 MM  [.062 INCH ] Product Length : 20 MM  [.787 INCH ] Product Width : 10 MM  [.393 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.6:1 Industry Standards Communication Protocol : CBRS Primary Application : CBRS Mechanical Attachment Mounting Method : Printed Circuit Board Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : 5G 3300-5000 Other Precision Level : Standard Packaging Features Packaging Method : Reel/Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMD Signal Characteristics Frequency Band (MHZ) : 2496 - 5000 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 4.2 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 1.2 G  [.042 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : PCB
  • Band Type : Multi Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Product Height : 1.61 MM  [.062 INCH ]
  • Product Length : 20 MM  [.787 INCH ]
  • Product Width : 10 MM  [.393 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.6:1

Industry Standards


  • Communication Protocol : CBRS
  • Primary Application : CBRS

Mechanical Attachment


  • Mounting Method : Printed Circuit Board Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Wireless Standard : 5G 3300-5000

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Reel/Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMD

Signal Characteristics


  • Frequency Band (MHZ) : 2496 - 5000
  • Frequency Category : 2400 - 5950
  • Gain (Max) (DB) : 4.2
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 343-L000810-01DKR-ND - DigiKey
Thief River Falls, MN, United States
SPLATCH CBRS/5G MIDBAND CHIP ANT

SPLATCH CBRS/5G MIDBAND CHIP ANT

Buy Now Datasheet
RF Antennas - 343-L000810-01CT-ND - DigiKey
Thief River Falls, MN, United States
SPLATCH CBRS/5G MIDBAND CHIP ANT

SPLATCH CBRS/5G MIDBAND CHIP ANT

Buy Now Datasheet
RF Antennas - 343-L000810-01TR-ND - DigiKey
Thief River Falls, MN, United States
SPLATCH CBRS/5G MIDBAND CHIP ANT

SPLATCH CBRS/5G MIDBAND CHIP ANT

Buy Now Datasheet
SMT Antennas - 283496 - RS Components, Ltd.
Corby, Northants, United Kingdom
SMT Antennas
283496
SMT Antennas 283496
TE Connectivity L000810-01 SMT Antenna

TE Connectivity L000810-01 SMT Antenna

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd.
Product Category Antennas Antennas Antennas
Product Number L000810-01 343-L000810-01DKR-ND 283496
Product Name Antennas RF Antennas SMT Antennas
Applications CBRS Modem or Wireless Network; 5G, CBRS
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2496.0 to 5000.0 MHz 3748.0 MHz 2484.0 to ? MHz
Gain 3 to 6 dB 6 dB 4.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513504-1 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
8 suppliers
Antennas - 0600-00057 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth
Pattern Type Omni directional
Polarization Vertical
View Details
2 suppliers
Antennas - 1-2367286-3 - TE Connectivity
Specs
Applications ISM, Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2548624-6 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers