TE Connectivity Antennas L000804-01

Description
Body Features Product Weight : 20 G  [.7 OZ ] Configuration Features Port Configuration : Single Port Dimensions Product Height : 10.2 MM  [.4 INCH ] Product Length : 10 MM  [.39 INCH ] Product Width : 19 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.3:1 Mechanical Attachment Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Signal Characteristics Frequency Band (MHZ) : 2400 - 2500
Request a Quote
Description
Body Features Product Weight : 20 G  [.7 OZ ] Configuration Features Port Configuration : Single Port Dimensions Product Height : 10.2 MM  [.4 INCH ] Product Length : 10 MM  [.39 INCH ] Product Width : 19 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.3:1 Mechanical Attachment Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Signal Characteristics Frequency Band (MHZ) : 2400 - 2500
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - L000804-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L000804-01
Antennas L000804-01
Body Features Product Weight : 20 G  [.7 OZ ] Configuration Features Port Configuration : Single Port Dimensions Product Height : 10.2 MM  [.4 INCH ] Product Length : 10 MM  [.39 INCH ] Product Width : 19 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.3:1 Mechanical Attachment Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Signal Characteristics Frequency Band (MHZ) : 2400 - 2500

Body Features


  • Product Weight : 20 G  [.7 OZ ]

Configuration Features


  • Port Configuration : Single Port

Dimensions


  • Product Height : 10.2 MM  [.4 INCH ]
  • Product Length : 10 MM  [.39 INCH ]
  • Product Width : 19 MM  [.75 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.3:1

Mechanical Attachment


  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional
  • Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2500
Buy Now

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number L000804-01
Product Name Antennas
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2-2363696-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; M2M, UMTS, IoT, GSM, GSM 900, Cellular, GSM 1800, CDMA 1900, CDMA 850, LTE
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
Antennas - 2108948-2 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, 5G
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108854-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
4 suppliers