TE Connectivity Antennas L000801-01

Description
Body Features Antenna Weight : .1 G  [.004 OZ ] Configuration Features Antenna Style : Chip Antenna Type : Chip Band Type : Wide Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : .5 MM  [.019 INCH ] Product Length : 8 MM  [.314 INCH ] Product Width : 6 MM  [.236 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3.5:1 Industry Standards Communication Protocol : UWB Primary Application : UWB Mechanical Attachment Mounting Method : Printed Circuit Board Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : UWB Other Precision Level : Standard Packaging Features Packaging Method : Reel/Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMD Signal Characteristics Frequency Band (MHZ) : 3500 - 8500 Frequency Category : 3100 - 10600 Gain (Max) (DB) : 2.6 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Body Features Antenna Weight : .1 G  [.004 OZ ] Configuration Features Antenna Style : Chip Antenna Type : Chip Band Type : Wide Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : .5 MM  [.019 INCH ] Product Length : 8 MM  [.314 INCH ] Product Width : 6 MM  [.236 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3.5:1 Industry Standards Communication Protocol : UWB Primary Application : UWB Mechanical Attachment Mounting Method : Printed Circuit Board Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : UWB Other Precision Level : Standard Packaging Features Packaging Method : Reel/Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMD Signal Characteristics Frequency Band (MHZ) : 3500 - 8500 Frequency Category : 3100 - 10600 Gain (Max) (DB) : 2.6 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L000801-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L000801-01
Antennas L000801-01
Body Features Antenna Weight : .1 G  [.004 OZ ] Configuration Features Antenna Style : Chip Antenna Type : Chip Band Type : Wide Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : .5 MM  [.019 INCH ] Product Length : 8 MM  [.314 INCH ] Product Width : 6 MM  [.236 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3.5:1 Industry Standards Communication Protocol : UWB Primary Application : UWB Mechanical Attachment Mounting Method : Printed Circuit Board Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : UWB Other Precision Level : Standard Packaging Features Packaging Method : Reel/Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMD Signal Characteristics Frequency Band (MHZ) : 3500 - 8500 Frequency Category : 3100 - 10600 Gain (Max) (DB) : 2.6 Peak Gain (DBI) : 0 < 3

Body Features


  • Antenna Weight : .1 G  [.004 OZ ]

Configuration Features


  • Antenna Style : Chip
  • Antenna Type : Chip
  • Band Type : Wide Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Product Height : .5 MM  [.019 INCH ]
  • Product Length : 8 MM  [.314 INCH ]
  • Product Width : 6 MM  [.236 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 3.5:1

Industry Standards


  • Communication Protocol : UWB
  • Primary Application : UWB

Mechanical Attachment


  • Mounting Method : Printed Circuit Board Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Wireless Standard : UWB

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Reel/Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMD

Signal Characteristics


  • Frequency Band (MHZ) : 3500 - 8500
  • Frequency Category : 3100 - 10600
  • Gain (Max) (DB) : 2.6
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - 343-L000801-01-ND - DigiKey
Thief River Falls, MN, United States
UWB CERAMIC CHIP ANTENNA 3500 MH

UWB CERAMIC CHIP ANTENNA 3500 MH

Buy Now Datasheet
SMT Antennas - 180659 - RS Components, Ltd.
Corby, Northants, United Kingdom
SMT Antennas
180659
SMT Antennas 180659
Eval board UWB cerchip ant 6000–8000 MHz

Eval board UWB cerchip ant 6000–8000 MHz

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd.
Product Category Antennas Antennas Antennas
Product Number L000801-01 343-L000801-01-ND 180659
Product Name Antennas RF Antennas SMT Antennas
Applications UWB Modem or Wireless Network; UWB
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 3500.0 to 8500.0 MHz 4750.0 to 7250.0 MHz 3500.0 to ? MHz
Gain 0.0 to 3 dB 1.8 to 1.9 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - ANT-5GW-FPC-V100M4 - TE Connectivity
Specs
Applications Cellular, LTE, 5G
Pattern Type Omni directional
Gain 6 dB
View Details
2 suppliers
Antennas - 2108848-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
4 suppliers
Antennas - 2108943-1 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cellular, LTE
Pattern Type Directional
Polarization Linear
View Details
Antennas - 2108793-2 - TE Connectivity
TE Connectivity
Specs
Applications ISM, Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers