TE Connectivity Antennas L000795-15

Description
Configuration Features Antenna Style : Low Profile Antenna Type : PCB Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : 1.5 M  [4.921 FT ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : LTE IP Rating : IP67 Primary Application : LTE Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Cellular Other Precision Level : Standard Packaging Features Packaging Method : Bag/Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : Fakra Signal Characteristics Frequency Category : 617 - 6000 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Low Profile Antenna Type : PCB Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : 1.5 M  [4.921 FT ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : LTE IP Rating : IP67 Primary Application : LTE Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Cellular Other Precision Level : Standard Packaging Features Packaging Method : Bag/Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : Fakra Signal Characteristics Frequency Category : 617 - 6000 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L000795-15 - TE Connectivity
Berwyn, PA, United States
Antennas
L000795-15
Antennas L000795-15
Configuration Features Antenna Style : Low Profile Antenna Type : PCB Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : 1.5 M  [4.921 FT ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : LTE IP Rating : IP67 Primary Application : LTE Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Cellular Other Precision Level : Standard Packaging Features Packaging Method : Bag/Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : Fakra Signal Characteristics Frequency Category : 617 - 6000 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Style : Low Profile
  • Antenna Type : PCB
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Cable Length : 1.5 M  [4.921 FT ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 3:1

Industry Standards


  • Communication Protocol : LTE
  • IP Rating : IP67
  • Primary Application : LTE

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional
  • Wireless Standard : Cellular

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag/Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : Fakra

Signal Characteristics


  • Frequency Category : 617 - 6000
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - 343-L000795-15-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA LTE VDP ADH BK 1.5M FAKR

ANTENNA LTE VDP ADH BK 1.5M FAKR

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number L000795-15 343-L000795-15-ND
Product Name Antennas RF Antennas
Applications LTE Cellular or PCS Terminal; Modem or Wireless Network; GPS; 5G, CBRS, IoT, ISM, GNSS, GPS, LTE, Wi-Fi, UMTS
Pattern Type Omni directional
Polarization Linear
Gain 0.0 to 3 dB -3.3 to 4.9 dB
VSWR 3 :1 1.3 to 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 0600-00029 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Primary Frequency Range 902.0 to 928.0 MHz
View Details
4 suppliers
Antennas - 2195935-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2-2370914-4 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; Cellular, GSM 900, IoT, GSM 1800, CDMA 850, GPS, M2M, LTE, UMTS, GSM, CDMA 1900
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details