TE Connectivity Antennas L000754-01

Description
Body Features Antenna Weight : 1.04 G  [.037 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 1.5 MM  [.06 INCH ] Product Length : 27.94 MM  [1.1 INCH ] Product Width : 13.7 MM  [.54 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : Wi-Fi, LoRaWAN, LPWAN Primary Application : LPWAN, LoRaWAN Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Packaging Features Packaging Method : Tape & Reel Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 868 Frequency Category : 862 - 870 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Body Features Antenna Weight : 1.04 G  [.037 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 1.5 MM  [.06 INCH ] Product Length : 27.94 MM  [1.1 INCH ] Product Width : 13.7 MM  [.54 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : Wi-Fi, LoRaWAN, LPWAN Primary Application : LPWAN, LoRaWAN Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Packaging Features Packaging Method : Tape & Reel Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 868 Frequency Category : 862 - 870 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L000754-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L000754-01
Antennas L000754-01
Body Features Antenna Weight : 1.04 G  [.037 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 1.5 MM  [.06 INCH ] Product Length : 27.94 MM  [1.1 INCH ] Product Width : 13.7 MM  [.54 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : Wi-Fi, LoRaWAN, LPWAN Primary Application : LPWAN, LoRaWAN Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Packaging Features Packaging Method : Tape & Reel Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 868 Frequency Category : 862 - 870 Peak Gain (DBI) : 0 < 3

Body Features


  • Antenna Weight : 1.04 G  [.037 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : PCB
  • Band Type : Single Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Product Height : 1.5 MM  [.06 INCH ]
  • Product Length : 27.94 MM  [1.1 INCH ]
  • Product Width : 13.7 MM  [.54 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.9:1

Industry Standards


  • Communication Protocol : Wi-Fi, LoRaWAN, LPWAN
  • Primary Application : LPWAN, LoRaWAN

Mechanical Attachment


  • Mounting Method : Surface Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : Solder

Signal Characteristics


  • Frequency Band (MHZ) : 868
  • Frequency Category : 862 - 870
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number L000754-01
Product Name Antennas
Applications LPWAN, LoRaWAN
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 868.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2823596-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GSM, 3G, Cellular, 2G, LTE, 4G, GPS, WiMAX
Primary Frequency Range 698.0 to 2700.0 MHz
Form Factor / Mounting External
View Details
6 suppliers
Antennas - 1-2195846-2 - TE Connectivity
Specs
Applications Cellular, 5G, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 1-2108858-3 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers