TE Connectivity Antennas L000693-01

Description
Body Features Antenna Weight : 3 G  [.105 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 4 MM  [.157 INCH ] Product Length : 12 MM  [.472 INCH ] Product Width : 12 MM  [.472 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Communication Protocol : ISM Primary Application : ISM Mechanical Attachment Mounting Method : Solder Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Tray Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Category : 4900 - 5950 Gain (Max) (DB) : 6.2 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 3 G  [.105 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 4 MM  [.157 INCH ] Product Length : 12 MM  [.472 INCH ] Product Width : 12 MM  [.472 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Communication Protocol : ISM Primary Application : ISM Mechanical Attachment Mounting Method : Solder Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Tray Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Category : 4900 - 5950 Gain (Max) (DB) : 6.2 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L000693-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L000693-01
Antennas L000693-01
Body Features Antenna Weight : 3 G  [.105 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 4 MM  [.157 INCH ] Product Length : 12 MM  [.472 INCH ] Product Width : 12 MM  [.472 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Communication Protocol : ISM Primary Application : ISM Mechanical Attachment Mounting Method : Solder Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Tray Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Category : 4900 - 5950 Gain (Max) (DB) : 6.2 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 3 G  [.105 OZ ]

Configuration Features


  • Antenna Style : Patch
  • Antenna Type : Patch
  • Band Type : Single Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Product Height : 4 MM  [.157 INCH ]
  • Product Length : 12 MM  [.472 INCH ]
  • Product Width : 12 MM  [.472 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2:1

Industry Standards


  • Communication Protocol : ISM
  • Primary Application : ISM

Mechanical Attachment


  • Mounting Method : Solder

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Tray

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : Solder

Signal Characteristics


  • Frequency Category : 4900 - 5950
  • Gain (Max) (DB) : 6.2
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 343-L000693-01CT-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC PATCH ANT, 5850-5925MHZ,

CERAMIC PATCH ANT, 5850-5925MHZ,

Buy Now Datasheet
RF Antennas - 343-L000693-01TR-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC PATCH ANT, 5850-5925MHZ,

CERAMIC PATCH ANT, 5850-5925MHZ,

Buy Now Datasheet
RF Antennas - 343-L000693-01DKR-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC PATCH ANT, 5850-5925MHZ,

CERAMIC PATCH ANT, 5850-5925MHZ,

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number L000693-01 343-L000693-01CT-ND
Product Name Antennas RF Antennas
Applications ISM ISM
Pattern Type Omni directional
Gain 3 to 6 dB 6 dB
VSWR 2 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2-2363696-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GSM, Cellular, M2M, UMTS, CDMA 850, IoT, GSM 1800, GSM 900, LTE, CDMA 1900
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
Antennas - 1-2344656-7 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2-2363696-3 - TE Connectivity
Specs
Applications Modem or Wireless Network; M2M, IoT, GSM 1800, UMTS, CDMA 1900, GSM, CDMA 850, GSM 900, LTE, Cellular
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details